2 1/2" Threaded Rod
2 Results
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Material: Alloy Steel
- Design Units: English
- Fastener Standards: ASME/ANSI
Threaded Rods
from G.L. Huyett
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Design Units: English; Metric
- Length: 12 to 144