# 12 Threaded Rod

3 Results
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod - Metric -- 12MMX1MTRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. 3 M OVERALL LENGTH. 12 NOMINAL DIAMETER. PACKAGING QUANTITY 17 PIECES PER BUNDLE. NOMINAL DIAMETER - UOM MM [See More]

  • Inch: # 12
  • Length: 118
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI