1/4" Threaded Rod

21 Results
1/4-20 Aluminum Alloy Threaded rod, Priced Per 3-ft Length -- A 9A60-2520
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 1/4"
  • Material: Aluminum
  • Design Units: English
Threaded Rod -- 250 / 251 / 253 / 256 / 257 / 258
from BRIM Electronics, Inc.

Brass hardware Nickel plated for high temperature applications. [See More]

  • Inch: # 6; # 8; # 10; 1/4"
  • Design Units: English
  • Direction: Right Hand
  • Length: 1.62 to 15
Threaded Rods
from National Bolt & Nut Corporation

THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Design Units: English
  • Finish: Zinc Chromate (optional feature); Plain
Threaded Rod -- AMS-201
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 1/4-20 Fully Threaded Rod is 1.000 in long. It is ideal for applications where a... [See More]

  • Inch: 1/4"; 1/4-20
  • Length: 1
  • Design Units: English
  • Material: Steel
Ohio Rod Products -- Conveyor Rods
from Elgin Fastener Group

Conveyor Rods. Wire diameter of 0.245, full body threaded. [See More]

  • Inch: 1/4"
  • Design Units: English
  • Direction: Right Hand
  • Length: ? to 60
Threaded Rod - Non Metric -- ROD14
from L.H. Dottie Company

STRAIGHT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 10 FOOT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. PC 4850 MODEL [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- 14X10TRP
from Peco Fasteners, Inc.

STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER BUNDLE. FINISH/COATING PLAIN FINISH. NOMINAL DIAMETER - DECIMAL... [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Hardened Steel
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod - Non Metric -- PLUMBING DISPLAY
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. ASTM A193 B7 STAINLESS STEEL MATERIAL. 6 FT OVERALL LENGTH. 72 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. CLASS 2A THREAD SERIES. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER TUBE. WEIGHT 13 LB PER 100 FT. [See More]

  • Inch: 1/4"
  • Length: 72
  • Design Units: English
  • Material: Stainless Steel
Threaded Rod - Non Metric -- HTHR025 10EG
from Atkore International

STRAIGHT TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 10 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. UNC THREAD SERIES. ASA B31.1 APPLICABLE STANDARD. CASE HARDENED, MACHINED PROCESS. 1/4 NOMINAL DIAMETER - FRACTIONAL. ASTM A576 GR 1015 MATERIAL SPECIFICATION. UNISTRUT[R] BRAND [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Steel; Hardened Steel
1/4" x 36" Threaded Rod -- 8001852
from Princess Auto Limited

1/4 " x 36 " Threaded Rod [See More]

  • Inch: 1/4"
  • Length: 36
  • Design Units: English
Threaded Rod: 1/4-20 Thread x 1ft. Length -- 45170
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel [See More]

  • Inch: 1/4"
  • Material: Steel
  • Length: 12
  • Finish: Black Oxide
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod - Non Metric -- 59703
from Minerallac Company

STRAIGHT TYPE. 3 FT OVERALL LENGTH. 36 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER TUBE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM IN [See More]

  • Inch: 1/4"
  • Length: 36
  • Design Units: English
  • Finish: Zinc Plated
Threaded Rod -- AMS-705
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 2.250 in long. It is ideal for... [See More]

  • Inch: 1/4"; 1/4-20
  • Length: 2.25
  • Design Units: English
  • Material: Stainless Steel; Stainless Steel
Threaded Rod - Non Metric -- RODS146
from L.H. Dottie Company

STRAIGHT TYPE. 18-8 STAINLESS STEEL MATERIAL. 6 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT. RODS MODEL [See More]

  • Inch: 1/4"
  • Length: 72
  • Design Units: English
  • Material: Stainless Steel
Threaded Rod - Non Metric -- 14X10TRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER BUNDLE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER -... [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Hardened Steel
Threaded Rod - Non Metric -- TR1/4X10P
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER TUBE. WEIGHT 12 LB PER 100 FT. FINISH/COATING... [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- PS 146 1/4 X 10
from Atkore International

STRAIGHT TYPE. LOW CARBON STEEL MATERIAL. ELECTROGALVANIZED FINISH. 10 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. HOT ROLLED PROCESS. ASTM A-510 MATERIAL SPECIFICATION. TENSION LOAD RATING 840 LB. SERIES PS 146 MODEL [See More]

  • Inch: 1/4"
  • Length: 120
  • Design Units: English
  • Material: Steel; Hardened Steel
Threaded Rod - Non Metric -- 71921
from Minerallac Company

STRAIGHT TYPE. STAINLESS STEEL MATERIAL. STAINLESS FINISH. 12 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 20 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS. PACKAGING QUANTITY 50 PER TUBE [See More]

  • Inch: 1/4"
  • Length: 144
  • Design Units: English
  • Material: Stainless Steel
Threaded Rod - Non Metric -- PS 146 1/4 X 12
from Atkore International

STRAIGHT TYPE. STEEL MATERIAL. 12 INCH OVERALL LENGTH. 12 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. FINISH/COATING ELECTROGALVANIZED. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM IN. [See More]

  • Inch: 1/4"
  • Length: 12
  • Design Units: English
  • Material: Steel