M16 Threaded Rod
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M16 x 50 [See More]
- Metric: M16
- Length: 1.97
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from RS Components, Ltd.
RS PRO DIN 975 Threaded Bar [See More]
- Metric: M16
- Length: 39.37
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO A0244MG0A0000U601 Threaded Rod [See More]
- Metric: M16
- Length: 39.37
- Design Units: Metric
- Material: Steel
from RS Components, Ltd.
RS PRO DIN 975 Threaded Rod [See More]
- Metric: M16
- Length: 39.37
- Design Units: Metric
- Material: Stainless Steel
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Design Units: English; Metric
- Length: 12 to 144
from NBK America LLC
RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]
- Metric: M16
- Design Units: Metric
- Direction: Right Hand
- Length: 11.81
from Reid Supply
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Plain Steel finish; overall length of 1.0 m. [See More]
- Metric: M16; M16 x 2.0
- Length: 39.37
- Design Units: Metric
- Material: Mild Steel