# 16 Threaded Rod

2 Results
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod - Metric -- 16MMX1MTRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. 3 M OVERALL LENGTH. 16 NOMINAL DIAMETER. PACKAGING QUANTITY 8 PIECES PER BUNDLE. NOMINAL DIAMETER - UOM MM [See More]

  • Inch: # 16
  • Length: 118