3/8" Threaded Rod

19 Results
3/8-16 Aluminum Alloy Threaded rod, Priced Per 3-ft Length -- A 9A60-3716
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: 3/8"
  • Material: Aluminum
  • Design Units: English
Threaded Rods
from National Bolt & Nut Corporation

THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Design Units: English
  • Finish: Zinc Chromate (optional feature); Plain
Superstud!™ Threaded Rod
from Creative Composites Group

Superstud! ™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS. Ideal for: Conduit and pipe... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 1"
  • Length: 48 to 96
  • Design Units: English
  • Material: Plastic; FRP
Threaded Rod - Non Metric -- HTHR037 10EG
from Atkore International

STRAIGHT TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 10 FT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. UNC THREAD SERIES. ASA B31.1 APPLICABLE STANDARD. CASE HARDENED, MACHINED PROCESS. 3/8 NOMINAL DIAMETER - FRACTIONAL. ASTM A576 GR 1015 MATERIAL SPECIFICATION. UNISTRUT[R] BRAND. LOAD... [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Steel; Hardened Steel
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod - Non Metric -- 59702
from Minerallac Company

STRAIGHT TYPE. 3 FT OVERALL LENGTH. 36 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER TUBE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM... [See More]

  • Inch: 3/8"
  • Length: 36
  • Design Units: English
  • Finish: Zinc Plated
Threaded Rod -- AMS-223
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 3/8-16 Fully Threaded Rod is 1.000 in long. It is ideal for applications where a... [See More]

  • Inch: 3/8"; 3/8-16
  • Length: 1
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- PBH193-3/8X10
from Plasti-Bond/Perma-Cote/Korkap

STRAIGHT TYPE. FERROUS METAL MATERIAL. 20 MIL GRAY PVC COATED EXTERIOR FINISH. 10 FT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. REDH2OT[R] BRAND. PBH193 MODEL [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Ferrous Metal
Threaded Rod - Non Metric -- 38X10TRP
from Peco Fasteners, Inc.

STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER BUNDLE. FINISH/COATING PLAIN FINISH. NOMINAL DIAMETER -... [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Hardened Steel
Threaded Rod: 3/8-16 Thread x 1ft. Length -- 45172
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel [See More]

  • Inch: 3/8"
  • Material: Steel
  • Length: 12
  • Finish: Black Oxide
Threaded Rod - Non Metric -- ROD38
from L.H. Dottie Company

STRAIGHT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 10 FOOT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. 16 TPI. PC 4850 MODEL [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- TR3/8X10P
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER TUBE. WEIGHT 29 LB PER 100 FT. FINISH/COATING... [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Steel
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod - Non Metric -- PS 146 3/8 X 10
from Atkore International

STRAIGHT TYPE. STEEL MATERIAL. 10 INCH OVERALL LENGTH. 10 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. POWER-STRUT. BRAND. WEIGHT 292 LB PER 100 PIECES. FINISH/COATING POWER GOLD FINISH. NOMINAL DIAMETER - DECIMAL - UOM IN. [See More]

  • Inch: 3/8"
  • Length: 10
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- 71923
from Minerallac Company

STRAIGHT TYPE. STAINLESS STEEL MATERIAL. STAINLESS FINISH. 12 FT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 16 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS. PACKAGING QUANTITY 25 PER TUBE [See More]

  • Inch: 3/8"
  • Length: 144
  • Design Units: English
  • Material: Stainless Steel
Threaded Rod - Non Metric -- PMATR-375X120
from Plasti-Bond/Perma-Cote/Korkap

FERROUS MATERIAL. 10 INCH OVERALL LENGTH. 10 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. WEIGHT 290 LB PER 100 PIECES. STANDARD PACKAGE QUANTITY 10. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM IN [See More]

  • Inch: 3/8"
  • Length: 10
  • Design Units: English
  • Material: Ferrous Metal
Threaded Rod - Non Metric -- 38X10TRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 3/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 16 TPI. 3/8 NOMINAL DIAMETER - FRACTIONAL. .375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES PER BUNDLE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER -... [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Hardened Steel
Threaded Rod - Non Metric -- RODS386
from L.H. Dottie Company

STRAIGHT TYPE. 18-8 STAINLESS STEEL MATERIAL. 6 FT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. 16 TPI. APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT. RODS MODEL [See More]

  • Inch: 3/8"
  • Length: 72
  • Design Units: English
  • Material: Stainless Steel
Threaded Rod - Non Metric -- PS 146 3/8 X 10
from Atkore International

STRAIGHT TYPE. LOW CARBON STEEL MATERIAL. ELECTROGALVANIZED FINISH. 10 FT OVERALL LENGTH. 3/8 INCH NOMINAL DIAMETER. HOT ROLLED PROCESS. ASTM A-510 MATERIAL SPECIFICATION. TENSION LOAD RATING 1890 LB. SERIES PS 146 MODEL [See More]

  • Inch: 3/8"
  • Length: 120
  • Design Units: English
  • Material: Steel; Hardened Steel