Stainless Steel Threaded Rod

41 Results
Threaded Rod/Stud Full Thread -- 976A4/316LB05009088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M5 x 90 [See More]

  • Material: Stainless Steel; Austenitic
  • Metric: M5
  • Design Units: Metric
  • Length: 3.54
Custom Threaded Rods
from National Bolt & Nut Corporation

THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]

  • Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
  • Inch: Diameter Range: #4-4.0
  • Design Units: English; Metric
  • Metric: Diameter Range: M2-M80
#10-24 Stainless Steel Threaded rod, Priced Per 3-ft Length -- A 9X60-1024
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Material: Stainless Steel
  • Inch: # 10
  • Design Units: English
Threaded Rods -- 1756970
from RS Components, Ltd.

RS PRO MSAZ04020 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 0.7874
Threaded Rods -- 1756971
from RS Components, Ltd.

RS PRO MSAZ04025 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 0.9843
Threaded Rods -- 1756972
from RS Components, Ltd.

RS PRO MSAZ04030 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 1.18
Threaded Rods -- 1756974
from RS Components, Ltd.

RS PRO MSAZ04040 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 1.57
Threaded Rods -- 1756976
from RS Components, Ltd.

RS PRO MSAZ04050 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 1.97
Threaded Rods -- 1756977
from RS Components, Ltd.

RS PRO MSAZ04055 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 2.17
Threaded Rods -- 1756978
from RS Components, Ltd.

RS PRO MSAZ04060 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 2.36
Threaded Rods -- 1756979
from RS Components, Ltd.

RS PRO MSAZ04065 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 2.56
Threaded Rods -- 1756980
from RS Components, Ltd.

RS PRO MSAZ04070 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 2.76
Threaded Rods -- 1756981
from RS Components, Ltd.

RS PRO MSAZ04075 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 2.95
Threaded Rods -- 1756982
from RS Components, Ltd.

RS PRO MSAZ04080 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 3.15
Threaded Rods -- 1756983
from RS Components, Ltd.

RS PRO MSAZ04090 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 3.54
Threaded Rods -- 1756984
from RS Components, Ltd.

RS PRO MSAZ04100 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M4
  • Design Units: Metric
  • Length: 3.94
Threaded Rods -- 1756985
from RS Components, Ltd.

RS PRO MSAZ05020 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 0.7874
Threaded Rods -- 1756986
from RS Components, Ltd.

RS PRO MSAZ05025 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 0.9843
Threaded Rods -- 1756987
from RS Components, Ltd.

RS PRO MSAZ05030 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 1.18
Threaded Rods -- 1756988
from RS Components, Ltd.

RS PRO MSAZ05035 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 1.38
Threaded Rods -- 1756989
from RS Components, Ltd.

RS PRO MSAZ05040 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 1.57
Threaded Rods -- 1756990
from RS Components, Ltd.

RS PRO MSAZ05045 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 1.77
Threaded Rods -- 1756991
from RS Components, Ltd.

RS PRO MSAZ05050 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 1.97
Threaded Rods -- 1756993
from RS Components, Ltd.

RS PRO MSAZ05060 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 2.36
Threaded Rods -- 1756994
from RS Components, Ltd.

RS PRO MSAZ05070 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 2.76
Threaded Rods -- 1756995
from RS Components, Ltd.

RS PRO MSAZ05075 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 2.95
Threaded Rods -- 1756996
from RS Components, Ltd.

RS PRO MSAZ05080 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 3.15
Threaded Rods -- 1756997
from RS Components, Ltd.

RS PRO MSAZ05090 Threaded Rod [See More]

  • Material: Stainless Steel
  • Metric: M5
  • Design Units: Metric
  • Length: 3.54
Threaded Rod - Non Metric -- RODS126
from L.H. Dottie Company

STRAIGHT TYPE. 18-8 STAINLESS STEEL MATERIAL. 6 FT OVERALL LENGTH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT. RODS MODEL [See More]

  • Material: Stainless Steel
  • Inch: 1/2"
  • Design Units: English
  • Length: 72
Threaded Rod -- AMS-269
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel #4-40 Fully Threaded Rod is .750 in long. It is ideal for applications... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Inch: # 4; #4-40
  • Design Units: English
  • Length: 0.7500
Full Thread Rod RH Or LH
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Threaded Rod, TFL Rod. Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 4 ” Nominal Diameter, Max Piece Weight: (1) Ton. Available Materials: Steel, Stainless. Available Grades:... [See More]

  • Material: Steel; Stainless Steel
  • Design Units: English
  • Direction: Right Hand; Left Hand
  • Inch: CORE Capability: 1/4” through 4” Nominal Diameter
Threaded Rod - Non Metric -- PLUMBING DISPLAY
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. ASTM A193 B7 STAINLESS STEEL MATERIAL. 6 FT OVERALL LENGTH. 72 OVERALL LENGTH IN INCH. 1/4 INCH NOMINAL DIAMETER. CLASS 2A THREAD SERIES. 20 TPI. 1/4 NOMINAL DIAMETER - FRACTIONAL. .25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES PER TUBE. WEIGHT 13 LB PER 100 FT. [See More]

  • Material: Stainless Steel
  • Inch: 1/4"
  • Design Units: English
  • Length: 72
Threaded Rod - Non Metric -- 12X12TRSS
from Peco Fasteners, Inc.

STRAIGHT TYPE. STAINLESS STEEL MATERIAL. 12 FT OVERALL LENGTH. 144 OVERALL LENGTH IN INCH. 1/2 INCH NOMINAL DIAMETER. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 12 PIECES PER BUNDLE. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM IN [See More]

  • Material: Stainless Steel
  • Inch: 1/2"
  • Design Units: English
  • Length: 144
Screw Adaptor - Fine Threaded Type -- SADS-M10-16-RF
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Material: Stainless Steel; SUS303
  • Design Units: Metric
  • Direction: Right Hand
  • Metric: M10
A2 St/St Threaded Rod - DIN 975
from TFC Ltd.

Dimensions: Metric. Material: A2 Stainless Steel. Finish: Self Colour [See More]

  • Material: Stainless Steel
  • Fastener Standards: DIN
  • Design Units: Metric
Threaded Rod - Non Metric -- 71921
from Minerallac Company

STRAIGHT TYPE. STAINLESS STEEL MATERIAL. STAINLESS FINISH. 12 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 20 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS. PACKAGING QUANTITY 50 PER TUBE [See More]

  • Material: Stainless Steel
  • Inch: 1/4"
  • Design Units: English
  • Length: 144
Stainless Steel Threaded Rod -- Grade Type B8 Class 1
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Material: Stainless Steel
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod -- AMS-705
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 2.250 in long. It is ideal for... [See More]

  • Material: Stainless Steel; Stainless Steel
  • Inch: 1/4"; 1/4-20
  • Design Units: English
  • Length: 2.25
Screw Adaptor - Left-handed Threaded Type -- SADS-M10-16-LC
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Material: Stainless Steel; SUS303
  • Design Units: Metric
  • Direction: Left Hand
  • Metric: M10
Screw Adaptor - Long Threaded Type -- SADS-M10-100-FT
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Material: Stainless Steel; SUS304
  • Design Units: Metric
  • Direction: Right Hand
  • Metric: M10
Screw Adaptor - Thread Size Conversion Type -- SADS-M10-M12-16-SD
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Material: Stainless Steel; SUS303
  • Design Units: Metric
  • Direction: Right Hand
  • Metric: M10; M12