# 8 Threaded Rod

6 Results
#8-32 Brass Threaded rod, Priced Per 3-ft Length -- A 9B60-0832
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Inch: # 8
  • Material: Brass
  • Design Units: English
Threaded Rod -- 250 / 251 / 253 / 256 / 257 / 258
from BRIM Electronics, Inc.

Brass hardware Nickel plated for high temperature applications. [See More]

  • Inch: # 6; # 8; # 10; 1/4"
  • Design Units: English
  • Direction: Right Hand
  • Length: 1.62 to 15
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod -- AMS-180
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon #8-32 Fully Threaded Rod is .750 in long. It is ideal for applications where a... [See More]

  • Inch: # 8; #8-32
  • Length: 0.7500
  • Design Units: English
  • Material: Steel
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod - Metric -- 8MMX1MTRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. 3 M OVERALL LENGTH. 8 NOMINAL DIAMETER. PACKAGING QUANTITY 35 PIECES PER BUNDLE. NOMINAL DIAMETER - UOM MM [See More]

  • Inch: # 8
  • Length: 118