5/16" Threaded Rod
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Inch: 5/16"
- Material: Aluminum
- Design Units: English
from National Bolt & Nut Corporation
THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Steel
- Design Units: English
- Finish: Zinc Chromate (optional feature); Plain
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Design Units: English; Metric
- Length: 12 to 144
from L.H. Dottie Company
STRAIGHT TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 10 FT OVERALL LENGTH. 5/16 INCH NOMINAL DIAMETER. 18 TPI. APPLICATION SUSPENDING FIXTURES, STRUT OR CONDUIT. ROD MODEL [See More]
- Inch: 5/16"
- Length: 120
- Design Units: English
- Material: Steel
from Atkore International
STRAIGHT TYPE. MILD STEEL MATERIAL. ELECTROGALVANIZED FINISH. 12 FT OVERALL LENGTH. 5/16 INCH NOMINAL DIAMETER. UNC THREAD SERIES. ASA B31.1 APPLICABLE STANDARD. CASE HARDENED, MACHINED PROCESS. 5/16 NOMINAL DIAMETER - FRACTIONAL. ASTM A576 GR 1015 MATERIAL SPECIFICATION. UNISTRUT[R] BRAND [See More]
- Inch: 5/16"
- Length: 144
- Design Units: English
- Material: Steel; Hardened Steel
from Ebinger Manufacturing Corp.
STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 5/16 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 35 PIECES PER TUBE. WEIGHT 20 LB PER 100 FT. FINISH/COATING... [See More]
- Inch: 5/16"
- Length: 120
- Design Units: English
- Material: Steel
from Peco Fasteners, Inc.
STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 5/16 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 35 PIECES PER BUNDLE. FINISH/COATING PLAIN FINISH. NOMINAL DIAMETER -... [See More]
- Inch: 5/16"
- Length: 120
- Design Units: English
- Material: Hardened Steel
from Te-Co, Inc.
Product Information. Black Oxide Finish. Medium Carbon Steel [See More]
- Inch: 5/16"
- Material: Steel
- Length: 12
- Finish: Black Oxide
from Reid Supply
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This Low Carbon 5/16-18 Fully Threaded Rod is 1.000 in long. It is ideal for applications where... [See More]
- Inch: 5/16"; 5/16-18
- Length: 1
- Design Units: English
- Material: Steel
from Minerallac Company
STRAIGHT TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 6 FT OVERALL LENGTH. 5/16 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 18 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION STANDARD SIZE FASTENERS. PACKAGING QUANTITY 35 PER TUBE [See More]
- Inch: 5/16"
- Length: 72
- Design Units: English
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Material: Alloy Steel
- Design Units: English
- Fastener Standards: ASME/ANSI
from Atkore International
STRAIGHT TYPE. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 5/16 INCH NOMINAL DIAMETER. UNC-2 THREAD SERIES. 18 TPI. ASTM A510 APPLICABLE STANDARD. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. POWER-STRUT[R] BRAND. FINISH/COATING ELECTROGALVANIZED. NOMINAL DIAMETER -... [See More]
- Inch: 5/16"
- Length: 120
- Design Units: English
- Finish: Galvanized
from Peco Fasteners, Inc.
STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 5/16 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 18 TPI. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 35 PIECES PER BUNDLE. FINISH/COATING ZINC PLATED. NOMINAL... [See More]
- Inch: 5/16"
- Length: 120
- Design Units: English
- Material: Hardened Steel
from Minerallac Company
STRAIGHT TYPE. 12 FT OVERALL LENGTH. 144 OVERALL LENGTH IN INCH. 5/16 INCH NOMINAL DIAMETER. 18 TPI. 5/16 NOMINAL DIAMETER - FRACTIONAL. .3125 NOMINAL DIAMETER - DECIMAL. FINISH/COATING STAINLESS FINISH. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL LENGTH IN INCH - UOM IN [See More]
- Inch: 5/16"
- Length: 144
- Design Units: English
- Finish: STAINLESS FINISH