Plastic Threaded Rod
from National Bolt & Nut Corporation
THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]
- Material: Aluminum; Bronze; Brass; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon
- Inch: Diameter Range: #4-4.0
- Design Units: English; Metric
- Metric: Diameter Range: M2-M80
from RS Components, Ltd.
RS PRO M101000STNYALB5DIN975 [See More]
- Material: Plastic; Nylon
- Finish: Plain
- Length: 39.37
from RS Components, Ltd.
RS PRO M121000STNYALB5DIN975 [See More]
- Material: Plastic; Nylon
- Finish: Plain
- Length: 39.37
from RS Components, Ltd.
RS PRO M41000STNYALB5 DIN975 [See More]
- Material: Plastic; Nylon
- Finish: Plain
- Length: 39.37
from Total Plastics, Inc.
EXTREN ® is a proprietary combination of fiberglass reinforcements and thermoset polyester or vinyl ester resin systems. It is produced in more than 100 standard shapes and all shapes have a surface veil to protect against glass fibers penetrating the resin surface in service, and to increase... [See More]
- Material: Plastic; Fiberglass
from Creative Composites Group
Superstud! ™Nuts! is a fiberglass reinforced vinyl ester all-thread rod and FRP fastener system with superior physical and mechanical properties. The system typically outperforms traditional steel studs and nuts where severe corrosion is present. APPLICATIONS. Ideal for: Conduit and pipe... [See More]
- Material: Plastic; FRP
- Inch: 3/8"; 1/2"; 5/8"; 3/4"; 1"
- Design Units: English
- Length: 48 to 96
from NBK America LLC
PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature *1(min./max.): -40/115 °C. It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws ⇒Plastic Screws [See More]
- Material: Plastic; PC (Polycarbonate) (Transparent)
- Design Units: Metric
- Direction: Right Hand
- Metric: M6
from NBK America LLC
RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]
- Material: Plastic; RENY *1 (50% Glass Fiber Reinforced Polyamide MXD6) (Ivory)
- Design Units: Metric
- Direction: Right Hand
- Metric: M10