M8 Threaded Rod

31 Results
Threaded Rod/Stud Full Thread -- 976A4/316LB08003088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M8 x 30 [See More]

  • Metric: M8
  • Length: 1.18
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Threaded Rods -- 1757014
from RS Components, Ltd.

RS PRO MSAZ08070 Threaded Rod [See More]

  • Metric: M8
  • Length: 2.76
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757015
from RS Components, Ltd.

RS PRO MSAZ08075 Threaded Rod [See More]

  • Metric: M8
  • Length: 2.95
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757016
from RS Components, Ltd.

RS PRO MSAZ08080 Threaded Rod [See More]

  • Metric: M8
  • Length: 3.15
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757017
from RS Components, Ltd.

RS PRO MSAZ08090 Threaded Rod [See More]

  • Metric: M8
  • Length: 3.54
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757018
from RS Components, Ltd.

RS PRO MSAZ08100 Threaded Rod [See More]

  • Metric: M8
  • Length: 3.94
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757019
from RS Components, Ltd.

RS PRO MSAZ08110 Threaded Rod [See More]

  • Metric: M8
  • Length: 4.33
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757020
from RS Components, Ltd.

RS PRO MSAZ08120 Threaded Rod [See More]

  • Metric: M8
  • Length: 4.72
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757021
from RS Components, Ltd.

RS PRO MSAZ08130 Threaded Rod [See More]

  • Metric: M8
  • Length: 5.12
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757022
from RS Components, Ltd.

RS PRO MSAZ08140 Threaded Rod [See More]

  • Metric: M8
  • Length: 5.51
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757023
from RS Components, Ltd.

RS PRO MSAZ08150 Threaded Rod [See More]

  • Metric: M8
  • Length: 5.91
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757025
from RS Components, Ltd.

RS PRO MSAZ08170 Threaded Rod [See More]

  • Metric: M8
  • Length: 6.69
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757026
from RS Components, Ltd.

RS PRO MSAZ08180 Threaded Rod [See More]

  • Metric: M8
  • Length: 7.09
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757027
from RS Components, Ltd.

RS PRO MSAZ08200 Threaded Rod [See More]

  • Metric: M8
  • Length: 7.87
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1763448
from RS Components, Ltd.

RS PRO MSAZ08025 Threaded Rod [See More]

  • Metric: M8
  • Length: 0.9843
  • Design Units: Metric
Threaded Rods -- 1763450
from RS Components, Ltd.

RS PRO MSAZ08040 Threaded Rod [See More]

  • Metric: M8
  • Length: 1.57
  • Design Units: Metric
Threaded Rods -- 1763451
from RS Components, Ltd.

RS PRO MSAZ08050 Threaded Rod [See More]

  • Metric: M8
  • Length: 1.97
  • Design Units: Metric
Threaded Rods -- 1763452
from RS Components, Ltd.

RS PRO MSAZ08060 Threaded Rod [See More]

  • Metric: M8
  • Length: 2.36
  • Design Units: Metric
Threaded Rods -- 2009986
from RS Components, Ltd.

RS PRO DIN 975 Threaded Bar [See More]

  • Metric: M8
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 280408
from RS Components, Ltd.

RS PRO DIN 975 Threaded Rod [See More]

  • Metric: M8
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 4687128
from RS Components, Ltd.

RS PRO 3599 Threaded Rod [See More]

  • Metric: M8
  • Length: 39.37
  • Design Units: Metric
  • Material: Brass
Threaded Rods -- 530337
from RS Components, Ltd.

RS PRO A0244M80A0000U601 Threaded Rod [See More]

  • Metric: M8
  • Length: 39.37
  • Design Units: Metric
  • Material: Steel
Plastic Screws - Threaded Rods - PC -- SPC-M8-Z
from NBK America LLC

PC (polycarbonate) has the highest shock resistance of engineering plastics. Max. Operating Temperature *1(min./max.): -40/115 °C. It has low water absorbency and excellent weather resistance. The properties and precautions of plastic screws ⇒Plastic Screws [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 11.81
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod Stock -- MTR-125
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m. [See More]

  • Metric: M8; M8 X 1.25
  • Length: 39.37
  • Design Units: Metric
  • Material: Mild Steel
Plastic Screws - Threaded Rods - RENY -- SPA-M8-Z
from NBK America LLC

RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 11.81
Screw Adaptor - Fine Threaded Type -- SADS-M8-12-RF
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 0.4724
Screw Adaptor - Left-handed Threaded Type -- SADS-M8-12-LC
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Left Hand
  • Length: 0.4724
Screw Adaptor - Long Threaded Type -- SAD-M8-100-FT
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 3.94
Screw Adaptor - Long Threaded Type -- SADS-M8-100-FT
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M8
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 3.94
Screw Adaptor - Thread Size Conversion Type -- SADS-M10-M8-12-SD
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M8; M10
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 0.4724