Left Hand Threaded Rod

2 Results
Screw Adaptor - Left-handed Threaded Type -- SADS-M10-16-LC
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Direction: Left Hand
  • Metric: M10
  • Design Units: Metric
  • Length: 0.6299
Full Thread Rod RH Or LH
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Threaded Rod, TFL Rod. Dimensions: ASME B.31.3, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” through 4 ” Nominal Diameter, Max Piece Weight: (1) Ton. Available Materials: Steel, Stainless. Available Grades:... [See More]

  • Direction: Right Hand; Left Hand
  • Inch: CORE Capability: 1/4” through 4” Nominal Diameter
  • Design Units: English
  • Material: Steel; Stainless Steel