M10 Threaded Rod

25 Results
Threaded Rod/Stud Full Thread -- 976A4/316LB10005588
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M10 x 55 [See More]

  • Metric: M10
  • Length: 2.17
  • Design Units: Metric
  • Material: Stainless Steel; Austenitic
Threaded Rods -- 1757028
from RS Components, Ltd.

RS PRO MSAZ10025 Threaded Rod [See More]

  • Metric: M10
  • Length: 0.9843
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757029
from RS Components, Ltd.

RS PRO MSAZ10030 Threaded Rod [See More]

  • Metric: M10
  • Length: 1.18
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757030
from RS Components, Ltd.

RS PRO MSAZ10040 Threaded Rod [See More]

  • Metric: M10
  • Length: 1.57
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757031
from RS Components, Ltd.

RS PRO MSAZ10050 Threaded Rod [See More]

  • Metric: M10
  • Length: 1.97
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757032
from RS Components, Ltd.

RS PRO MSAZ10060 Threaded Rod [See More]

  • Metric: M10
  • Length: 2.36
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757033
from RS Components, Ltd.

RS PRO MSAZ10070 Threaded Rod [See More]

  • Metric: M10
  • Length: 2.76
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757034
from RS Components, Ltd.

RS PRO MSAZ10075 Threaded Rod [See More]

  • Metric: M10
  • Length: 2.95
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757035
from RS Components, Ltd.

RS PRO MSAZ10080 Threaded Rod [See More]

  • Metric: M10
  • Length: 3.15
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757036
from RS Components, Ltd.

RS PRO MSAZ10090 Threaded Rod [See More]

  • Metric: M10
  • Length: 3.54
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757038
from RS Components, Ltd.

RS PRO MSAZ10110 Threaded Rod [See More]

  • Metric: M10
  • Length: 4.33
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757039
from RS Components, Ltd.

RS PRO MSAZ10120 Threaded Rod [See More]

  • Metric: M10
  • Length: 4.72
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757040
from RS Components, Ltd.

RS PRO MSAZ10125 Threaded Rod [See More]

  • Metric: M10
  • Length: 4.92
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757041
from RS Components, Ltd.

RS PRO MSAZ10140 Threaded Rod [See More]

  • Metric: M10
  • Length: 5.51
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757042
from RS Components, Ltd.

RS PRO MSAZ10150 Threaded Rod [See More]

  • Metric: M10
  • Length: 5.91
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 1757043
from RS Components, Ltd.

RS PRO MSAZ10170 Threaded Rod [See More]

  • Metric: M10
  • Length: 6.69
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 2009992
from RS Components, Ltd.

RS PRO DIN 975 Threaded Bar [See More]

  • Metric: M10
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Plastic Screws - Threaded Rods - RENY -- SPA-M10-Z
from NBK America LLC

RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]

  • Metric: M10
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 11.81
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Design Units: English; Metric
  • Length: 12 to 144
Threaded Rod Stock -- MTR-130
from Reid Supply

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m. [See More]

  • Metric: M10; M10 x 1.5
  • Length: 39.37
  • Design Units: Metric
  • Material: Mild Steel
Screw Adaptor - Fine Threaded Type -- SADS-M10-16-RF
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a fine threaded screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Metric: M10
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 0.6299
Screw Adaptor - Left-handed Threaded Type -- SADS-M10-16-LC
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a left-handed screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened, a pin stopper is recommended. Use a stopper ring to accurately determine the... [See More]

  • Metric: M10
  • Design Units: Metric
  • Direction: Left Hand
  • Length: 0.6299
Screw Adaptor - Long Threaded Type -- SAD-M10-100-FT
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M10
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 3.94
Screw Adaptor - Long Threaded Type -- SADS-M10-100-FT
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a long screw lever or knob. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M10
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 3.94
Screw Adaptor - Thread Size Conversion Type -- SADS-M10-M12-16-SD
from NBK America LLC

By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]

  • Metric: M10; M12
  • Design Units: Metric
  • Direction: Right Hand
  • Length: 0.6299