M3 Threaded Rod

3 Results
Threaded Rods -- 2009942
from RS Components, Ltd.

RS PRO DIN 975 Threaded Bar [See More]

  • Metric: M3
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods -- 280363
from RS Components, Ltd.

RS PRO DIN 975 Threaded Rod [See More]

  • Metric: M3
  • Length: 39.37
  • Design Units: Metric
  • Material: Stainless Steel
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Design Units: English; Metric
  • Length: 12 to 144