1 1/4" Threaded Rod

7 Results
Threaded Rods
from National Bolt & Nut Corporation

THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Design Units: English
  • Finish: Zinc Chromate (optional feature); Plain
Threaded Rods
from G.L. Huyett

Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
  • Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
  • Design Units: English; Metric
  • Length: 12 to 144
Alloy Steel Threaded Rod
from Bayou City Bolt & Supply Co., Inc.

All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
  • Material: Alloy Steel
  • Design Units: English
  • Fastener Standards: ASME/ANSI
Threaded Rod - Non Metric -- PS 146 1-1/4 X 10
from Atkore International

STRAIGHT TYPE. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1 1/4 INCH NOMINAL DIAMETER. UNC-2 THREAD SERIES. ASTM A510 APPLICABLE STANDARD. 1 1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. POWER-STRUT[R] BRAND. FINISH/COATING ELECTROGALVANIZED. NOMINAL DIAMETER - DECIMAL -... [See More]

  • Inch: 1 1/4"
  • Length: 120
  • Design Units: English
  • Finish: Galvanized
Threaded Rod - Non Metric -- TR1-1/4X10P
from Ebinger Manufacturing Corp.

STRAIGHT TYPE. ASTM A36 LOW CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1-1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1 PIECE PER TUBE. WEIGHT 350 LB PER 100 FT. FINISH/COATING... [See More]

  • Inch: 1 1/4"
  • Length: 120
  • Design Units: English
  • Material: Steel
Threaded Rod - Non Metric -- 114X10TRZ
from Peco Fasteners, Inc.

STRAIGHT TYPE. CARBON STEEL MATERIAL. 10 FT OVERALL LENGTH. 120 OVERALL LENGTH IN INCH. 1-1/4 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 7 TPI. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1 PIECE PER BUNDLE. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER... [See More]

  • Inch: 1 1/4"
  • Length: 120
  • Design Units: English
  • Material: Hardened Steel
Threaded Rod - Non Metric -- 114X12TRB7
from Peco Fasteners, Inc.

STRAIGHT TYPE. 12 FT OVERALL LENGTH. 144 OVERALL LENGTH IN INCH. 1-1/4 INCH NOMINAL DIAMETER. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 1 PIECE PER BUNDLE. MATERIAL GRADE B7. FINISH/COATING PLAIN FINISH. NOMINAL DIAMETER - DECIMAL - UOM IN. OVERALL... [See More]

  • Inch: 1 1/4"
  • Length: 144
  • Design Units: English