M12 Threaded Rod
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L DIN 976 Threaded Rod/Stud Full Thread M12 x 20 [See More]
- Metric: M12
- Length: 0.7874
- Design Units: Metric
- Material: Stainless Steel; Austenitic
from RS Components, Ltd.
RS PRO MSAZ12025 Threaded Rod [See More]
- Metric: M12
- Length: 0.9843
- Design Units: Metric
- Material: Stainless Steel
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Metric: M12
- Material: Brass
- Design Units: Metric
- Fastener Standards: DIN
from RS Components, Ltd.
RS PRO MSAZ12035 Threaded Rod [See More]
- Metric: M12
- Length: 1.38
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12050 Threaded Rod [See More]
- Metric: M12
- Length: 1.97
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12060 Threaded Rod [See More]
- Metric: M12
- Length: 2.36
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12070 Threaded Rod [See More]
- Metric: M12
- Length: 2.76
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12075 Threaded Rod [See More]
- Metric: M12
- Length: 2.95
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12080 Threaded Rod [See More]
- Metric: M12
- Length: 3.15
- Design Units: Metric
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO MSAZ12090 Threaded Rod [See More]
- Metric: M12
- Length: 3.54
- Design Units: Metric
- Material: Stainless Steel
from NBK America LLC
RENY is a thermoplastic engineering plastic with excellent tensile and bending strength. It is highly fatigue-resistant and has excellent creep and heat insulation properties. While it is nearly as strong as metal, its weight is approximately 1/5 of iron. The properties and precautions of plastic... [See More]
- Metric: M12
- Design Units: Metric
- Direction: Right Hand
- Length: 11.81
from G.L. Huyett
Threaded rod comes in several variations including acme thread, coarse thread and fine thread. Available in all materials and finishes. We also offer coupling nuts as well as assortments and specials. [See More]
- Metric: M2; M 2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48; M56; M2.6, M7, M39, M45, M52
- Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; 9/16, 1 5/8", 1 7/8"
- Design Units: English; Metric
- Length: 12 to 144
from Reid Supply
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . Zinc Plated Steel finish; overall length of 1.0 m. [See More]
- Metric: M12; M12 x 1.75
- Length: 39.37
- Design Units: Metric
- Material: Mild Steel
from NBK America LLC
By combining with female screw products such as a lever and knob, this may be used as a lever or knob of any non-standard screw diameter. For screw fixing, use a pin stopper or anaerobic adhesive agent. If it is repeatedly tightened in combination with a lever or knob, a pin stopper is recommended. [See More]
- Metric: M10; M12
- Design Units: Metric
- Direction: Right Hand
- Length: 0.6299