ASME / ANSI Threaded Rod
from National Bolt & Nut Corporation
THREADED RODS. Constructed from durable alloy steel material, our threaded rods meet ASTM A193 Grade B7 specifications for both material and physical properties. A relatively long rod that is threaded on both ends, our threaded rods possess coarse, rolled threads. Durable and resilient, threaded... [See More]
- Fastener Standards: ASME/ANSI; DIN; ISO; UTS
- Inch: Diameter Range: #4-4.0
- Design Units: English; Metric
- Metric: Diameter Range: M2-M80
from Bayou City Bolt & Supply Co., Inc.
All thread rods and studs are used for general purpose fastening for anything from an anchor bolt to a through bolt. A variety of grades and materials are available including stainless steel. Threaded rod is available in a variety of strengths. Low carbon all thread and studs are usually provided in... [See More]
- Fastener Standards: ASME/ANSI
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"; As Specified
- Design Units: English
- Material: Alloy Steel
from Minerallac Company
STRAIGHT TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 6 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 20 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS. PACKAGING QUANTITY 50 PER TUBE [See More]
- Fastener Standards: ASME/ANSI
- Inch: 1/4"
- Design Units: English
- Length: 72
from Minerallac Company
STRAIGHT TYPE. STAINLESS STEEL MATERIAL. STAINLESS FINISH. 12 FT OVERALL LENGTH. 1/4 INCH NOMINAL DIAMETER. UNCR THREAD SERIES. 20 TPI. ANSI B1.1 APPLICABLE STANDARD. APPLICATION FOR USE WITH MOST STANDARD SIZE FASTENERS. PACKAGING QUANTITY 50 PER TUBE [See More]
- Fastener Standards: ASME/ANSI
- Inch: 1/4"
- Design Units: English
- Length: 144