Explosion-proof AC Servomotors
2 Results
Explosion-Proof Servo Motor -- EB
from Kollmorgen Corporation
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- Environmental Features: Explosion-proof
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 2 HP; 5 HP / 3.6 KW
Servo Motors -- Goldline B/M & BH/MH
from Kollmorgen Corporation
from Kollmorgen Corporation
The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]
- Environmental Features: Explosion-proof
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW