Dust-proof AC Servomotors

8 Results
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
  • Phase: Single-phase; Three-phase
  • AC Voltage & Frequency: 200 V
  • Output Power: 13.4
SGMXA Low Inertia Rotary Servo Motors -- SGMXA-A5AWA61A2
from Yaskawa America, Inc. - Motion Division

50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Shaft Orientation: In-line
  • Output Power: 0.0670
  • Feedback: Integral Encoder
SGMXG Medium Inertia Rotary Servo Motors
from Yaskawa America, Inc. - Motion Division

300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Shaft Speed: 3000
  • Continuous Torque: 42.2
  • Shaft Orientation: In-line
SGMXP Medium Inertia Rotary Servo Motors, 200V Input (Batteryless) -- SGMXP-01AWA61A4
from Yaskawa America, Inc. - Motion Division

100W - 1.5kW, Medium Inertia Rotary Servo MotorsA shorter profile makes the SGMXP series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25% while providing the torque... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Output Power: 0.1340
  • AC Voltage & Frequency: 200V
  • Continuous Torque: 42.2
Smart Motor -- SM23165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Continuous Torque: 7.4
  • Continuous Current: 6.1
  • Rotor Inertia: 1.00E-3
Brushless AC Servo Motors -- EKM
from Kollmorgen Corporation

These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • AC Voltage & Frequency: 460/480V/60Hz
  • Commutation: Brushless
  • Continuous Torque: 3.8 to 467.0
Housed Direct Drive Rotary (DDR) Motors -- Housed D & DH
from Kollmorgen Corporation

Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • Continuous Torque: 51.6 to 3000.0
  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
  • Rotor Inertia: 0.8638 to 76.75
Washdown and Food Grade Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]

  • Environmental Features: Dust-proof; Waterproof
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW