Waterproof AC Servomotors
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 200 V
- Output Power: 13.4
from Yaskawa America, Inc. - Motion Division
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Shaft Orientation: In-line
- Output Power: 0.0670
- Feedback: Integral Encoder
from Yaskawa America, Inc. - Motion Division
300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Shaft Speed: 3000
- Continuous Torque: 42.2
- Shaft Orientation: In-line
from Yaskawa America, Inc. - Motion Division
100W - 1.5kW, Medium Inertia Rotary Servo MotorsA shorter profile makes the SGMXP series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25% while providing the torque... [See More]
- Environmental Features: Dust-proof; Drip-proof; Waterproof
- Output Power: 0.1340
- AC Voltage & Frequency: 200V
- Continuous Torque: 42.2
from Kollmorgen Corporation
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]
- Environmental Features: Dust-proof; Waterproof
- AC Voltage & Frequency: 460/480V/60Hz
- Commutation: Brushless
- Continuous Torque: 3.8 to 467.0
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- AC Voltage & Frequency: 460/480V/60Hz
- Commutation: Brushless
- Output Power: 0.9596
from Kollmorgen Corporation
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]
- Environmental Features: Dust-proof; Waterproof
- Continuous Torque: 51.6 to 3000.0
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Rotor Inertia: 0.8638 to 76.75
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Environmental Features: Waterproof
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 0.8912
from Kollmorgen Corporation
These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are... [See More]
- Environmental Features: Waterproof
- Output Power: 2.75 to 28
- Output Power: 5 HP / 3.6 KW
- Continuous Torque: 39.4 to 1921.0
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- Environmental Features: Dust-proof; Waterproof
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW