Three-phase AC Servomotors

12 Results
Rotary Servo Motor -- SGM7A-A5A7D61
from Yaskawa America, Inc. - Motion Division

The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also... [See More]

  • Phase: Three-phase
  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Motor Shape: Square Body
Rotary Servo Motor -- SGM7G-03A7DK1
from Yaskawa America, Inc. - Motion Division

The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2... [See More]

  • Phase: Three-phase
  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz
  • Motor Shape: Square Body
Rotary Servo Motor -- SGM7J-A5A7D61
from Yaskawa America, Inc. - Motion Division

The SGM7J was designed to maximize responsiveness in applications where precise load matching is of critical importance. This family of medium inertia rotary servo motors was created with low capacity applications in mind, yet can respond with rated speeds to 3000 rpm and torque ratings up to 2.39... [See More]

  • Phase: Three-phase
  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Motor Shape: Square Body
Rotary Servo Motor -- SGM7P-01A7J61
from Yaskawa America, Inc. - Motion Division

A shorter profile makes the SGM7P series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25%, while providing the torque and speed commonly available only from a larger... [See More]

  • Phase: Three-phase
  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Shape: Square Body
SGMCS Direct Drive Servomotor -- SGMCS-80N
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Phase: Three-phase
  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
  • Output Power: 1.69
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Phase: Single-phase; Three-phase
  • Output Power: 13.4
  • AC Voltage & Frequency: 200 V
  • Continuous Current: 2.1
FM Series Continuous Duty Servo Motor Unimotor -- 055E2C300BACRA063110
from Nidec Control Techniques

Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]

  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.6165
High-performance Spindle Motors -- SJ-V
from Mitsubishi Electric Automation, Inc.

Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series. High-performance Spindle Motors SJ-V Series. Low-inertia,High-speed Spindle Motors SJ-VL Series. Tools Spindle Motors HF-KP/HF-SP Series. Built-in Spindle Motor SJ-BG... [See More]

  • Phase: Single-phase; Three-phase
  • Output Power: 5 HP / 3.6 KW
  • AC Voltage & Frequency: 200 V
  • Output Power: 2.01 to 60.31
Servo Motor -- 8-65-04
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Phase: Three-phase
  • Output Power: 0.0031
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1090
HD Series Pulse Duty Servo Motor Unimotor -- 067EDA600BACRA
from Nidec Control Techniques

Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]

  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 1.1
NT Series Servo Motor -- NT-207
from Nidec Control Techniques

NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]

  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.5790
XV Series Servo Motor -- XVM-401-TONS-0000
from Nidec Control Techniques

XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]

  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Output Power: 0.0456