2 HP AC Servomotors
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Output Power: 1 HP; 2 HP
- Output Power: 0.9851 to 2.72
- Commutation: Brushless
- Continuous Current: 2.3 to 5.2
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Mitsubishi Electric Automation, Inc.
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0670 to 73.71
- AC Voltage & Frequency: 200 V
- Shaft Speed: 1000 to 3000
from Kollmorgen Corporation
Our exclusive Cartridge DDR ® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples directly to the load,... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- Output Power: 1.04 to 15.68
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 2.38 to 32.7
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 2 to 21.7