Single-phase AC Servomotors

6 Results
SGMCS Direct Drive Servomotor -- SGMCS-02B
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Phase: Single-phase
  • AC Motor Features: Multi-speed
  • AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
  • Output Power: 0.0563
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Phase: Single-phase; Three-phase
  • Output Power: 13.4
  • AC Voltage & Frequency: 200 V
  • Continuous Current: 2.1
High-performance Spindle Motors -- SJ-V
from Mitsubishi Electric Automation, Inc.

Next-generation spindle motor, equipped with high speed and high efficiency. High-performance New Type Spindle Motors SJ-D Series. High-performance Spindle Motors SJ-V Series. Low-inertia,High-speed Spindle Motors SJ-VL Series. Tools Spindle Motors HF-KP/HF-SP Series. Built-in Spindle Motor SJ-BG... [See More]

  • Phase: Single-phase; Three-phase
  • Output Power: 5 HP / 3.6 KW
  • AC Voltage & Frequency: 200 V
  • Output Power: 2.01 to 60.31
AC Servo Screw Driving Motor -- KX Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Continuous Torque: 0.7 to 398.2
AC Servo Screw Driving Motor -- NX Driver series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Continuous Torque: 1.8 to 708.0
AC Servo Screw Driving Motor -- SD600 Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Continuous Torque: 4.4 to 398.2