Synchronous AC Servomotors
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 1.4
- Output Power: 0.0670
- Units: English
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 1.4
- Output Power: 0.0670
- Units: English
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 2.8
- Output Power: 0.1340
- Units: English
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 5.7
- Output Power: 0.2680
- Units: English
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 5.7
- Output Power: 0.2680
- Units: English
from DigiKey
SMART MOTOR SOLUTION [See More]
- AC Construction: Synchronous
- Continuous Torque: 11.2
- Output Power: 0.5361
- Units: English
from DigiKey
INTEGRATED DRIVE ILA WITH SERVO [See More]
- AC Construction: Synchronous
- Units: English
- Continuous Torque: 2.3
- Shaft Speed: 5500
from DigiKey
LEXIUM ILA SERVOMOT 24 36V CANOP [See More]
- AC Construction: Synchronous
- Units: English
- Continuous Torque: 4.0
- Shaft Speed: 4300
from WITTENSTEIN, Inc. (formerly alpha gear drives)
high torque – compact – long life. cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features. High torque. Compact design. High overload... [See More]
- AC Construction: Synchronous
- Continuous Torque: 2699.1
- AC Voltage & Frequency: 560 V
- Units: Metric
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- AC Construction: Synchronous
- Units: Metric
- Commutation: Brushless
- Shaft Speed: 2500 to 10000
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW