Drip-proof AC Servomotors

6 Results
SGMCS Direct Drive Servomotor -- SGMCS-02B
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Environmental Features: Totally Enclosed; Drip-proof
  • Phase: Single-phase
  • AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
  • AC Motor Features: Multi-speed
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
  • Phase: Single-phase; Three-phase
  • AC Voltage & Frequency: 200 V
  • Output Power: 13.4
SGMXA Low Inertia Rotary Servo Motors -- SGMXA-A5AWA61A2
from Yaskawa America, Inc. - Motion Division

50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Shaft Orientation: In-line
  • Output Power: 0.0670
  • Feedback: Integral Encoder
SGMXG Medium Inertia Rotary Servo Motors
from Yaskawa America, Inc. - Motion Division

300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Shaft Speed: 3000
  • Continuous Torque: 42.2
  • Shaft Orientation: In-line
SGMXP Medium Inertia Rotary Servo Motors, 200V Input (Batteryless) -- SGMXP-01AWA61A4
from Yaskawa America, Inc. - Motion Division

100W - 1.5kW, Medium Inertia Rotary Servo MotorsA shorter profile makes the SGMXP series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25% while providing the torque... [See More]

  • Environmental Features: Dust-proof; Drip-proof; Waterproof
  • Output Power: 0.1340
  • AC Voltage & Frequency: 200V
  • Continuous Torque: 42.2
Smart Motor -- SM23165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Environmental Features: Dust-proof; Drip-proof
  • Continuous Torque: 7.4
  • Continuous Current: 6.1
  • Rotor Inertia: 1.00E-3