Offset / Parallel AC Servomotors

23 Results
Servo Motor -- 10-65-100
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0036
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1730
Offset Helical Servo Gearmotor -- "F" Series
from Stober Drives, Inc.

The "F" Series Gearmotor is a co-axial geared motor with a large shaft-center distance. It is well-suited as travel drive. Four output options are available: solid shaft, hollow, backlash free or wobble-free bushings, and metric or stainless shaft or quill. [See More]

  • Shaft Orientation: Offset / Parallel
  • Gearbox Ratio: 4.3 to 221
  • Continuous Torque: ? to 6089.0
100W 56mm Frame Cool Muscle Integrated AC Servo -- CM2-X-56B10C
from Myostat Motion Control, Inc.

Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]

  • Shaft Orientation: In-line; Double-ended; Offset / Parallel
  • Phase: Single-phase (optional feature); Three-phase (optional feature)
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Output Power: 0.1340
Servo Motor -- 10-65-118
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0054
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0590
Servo Motor -- 10-65-69
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0031
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1390
Servo Motor -- 10-65-71
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0034
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0350
Servo Motor -- 10-65-84
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0049
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0520
Servo Motor -- 10-65-85
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0021
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0430
Servo Motor -- 10-65-86
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0038
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.0
Servo Motor -- 10-65-89
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0024
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0180
Servo Motor -- 10-65-92
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0043
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0430
Servo Motor -- 11-65-113
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0056
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0740
Servo Motor -- 11-65-42
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0047
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.0
Servo Motor -- 11-65-52
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0058
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0650
Servo Motor -- 11-65-64
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0047
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0510
Servo Motor -- 11-65-78
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0052
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0600
Servo Motor -- 15-65-104
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0086
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1200
Servo Motor -- 15-65-110
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0091
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1150
Servo Motor -- 18-65-115
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0133
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.1020
Servo Motor -- 18-65-134
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0133
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.1
Servo Motor -- 18-65-97
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0133
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1800
Servo Motor -- 8-65-11
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 0.0029
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1100
Servo Motor -- 8-65-137
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Shaft Orientation: In-line; Offset / Parallel
  • Output Power: 7.37E-4
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0300