1/2 HP AC Servomotors
from Yaskawa America, Inc. - Motion Division
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Shaft Orientation: In-line; Hollow
- AC Voltage & Frequency: 200 V
- Motor Shape: Cylindrical Body
from Mitsubishi Electric Automation, Inc.
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0670 to 73.71
- AC Voltage & Frequency: 200 V
- Shaft Speed: 1000 to 3000
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 0.1206 to 8.52