Geared AC Servomotors

9 Results
Ball Screw Servo Motor
from Stober Drives, Inc.

The ball screw servo motor is designed to directly drive a spindle nut. The screw (nut and screw not included with the motor) of any length can be inserted through the hollow shaft. Super compact servo ball screw designed for universal mounting to spindles. [See More]

Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • Commutation: Brushless
  • Continuous Current: 0.9000 to 7.3
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Torque: 6.7 to 15.3
Electrical / Mechanical Motors
from MFP Automation Engineering

MFP supplies quality motors from a number of fine manufacturers: Baldor. AC Motors. Parker. Gear Motors. Direct Drive. Linear. Servo. Stepper. Sumitomo. Gear Motors. WEG. AC Motors [See More]

Concentric Helical Servo Gearmotor -- "C" Series
from Stober Drives, Inc.

The "C" Series Gearmotor is compact for cost-optimized drive solutions. A variety of gear housing styles are available including, mounting feet, output flange, square output flange, and tapped holes. [See More]

  • Continuous Torque: ? to 19300.0
  • Gearbox Ratio: 2 to 183
Motors
from MFP Automation Engineering

Parker offers motors in electric, hydraulic and pneumatic technologies in almost every conceivable size and configuration including rotary and linear. Applications are almost unlimited ranging from miniature brushless motors to high power hydraulic motors used in earth moving equipment. Parker... [See More]

Inline Servo Gearmotor -- "P" Series
from Stober Drives, Inc.

The "P" Series Gearmotor features HeliCamber gearing and other key components that make them the most accurate and efficient planetary gearheads available. Minimum wear, low backlash, and low noise all make the "P" gearmotor a great choice! [See More]

  • Continuous Torque: 221.2 to 14159.3
  • Shaft Orientation: In-line
Inline Servo Gearmotor -- "PHQ" Series
from Stober Drives, Inc.

The "PHQ" Series Gearmotor features the Quattro helical-geared four-planet system for maximum power density and highest torsional rigidity. [See More]

  • Continuous Torque: 3619.5 to 53097.3
  • Shaft Orientation: In-line
Offset Helical Servo Gearmotor -- "F" Series
from Stober Drives, Inc.

The "F" Series Gearmotor is a co-axial geared motor with a large shaft-center distance. It is well-suited as travel drive. Four output options are available: solid shaft, hollow, backlash free or wobble-free bushings, and metric or stainless shaft or quill. [See More]

  • Continuous Torque: ? to 6089.0
  • Shaft Orientation: Offset / Parallel
  • Gearbox Ratio: 4.3 to 221
PipeDrive Hollow Bore Servo Geared Motor
from Stober Drives, Inc.

Hollow bore servo motor, ideal for brining cables and pipes through the motor. Available as a direct drive, or with gearing ratios of 3, 9 or 27:1. Runs with most popular servo drives [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Gearbox Ratio: 3 to 27
  • Continuous Torque: 123.0 to 1600.0
  • Units: Metric