Single-ended AC Servomotors

67 Results
Rotary Servo Motor -- SGM7A-A5A7D61
from Yaskawa America, Inc. - Motion Division

The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Phase: Three-phase
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Motor Shape: Square Body
Servo Motor -- 110S Series (110mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1800
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 6
Rotary Servo Motor -- SGM7G-03A7DK1
from Yaskawa America, Inc. - Motion Division

The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Phase: Three-phase
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz
  • Motor Shape: Square Body
Servo Motor -- 130S Series (130mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 3800
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 13.5
Rotary Servo Motor -- SGM7J-A5A7D61
from Yaskawa America, Inc. - Motion Division

The SGM7J was designed to maximize responsiveness in applications where precise load matching is of critical importance. This family of medium inertia rotary servo motors was created with low capacity applications in mind, yet can respond with rated speeds to 3000 rpm and torque ratings up to 2.39... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Phase: Three-phase
  • AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Motor Shape: Square Body
Servo Motor -- 142S Series (142mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 2.1
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 7.9
Rotary Servo Motor -- SGM7P-01A7J61
from Yaskawa America, Inc. - Motion Division

A shorter profile makes the SGM7P series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25%, while providing the torque and speed commonly available only from a larger... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Phase: Three-phase
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Shape: Square Body
Servo Motor -- 40S Series (40mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 100
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 1.4
SGMMV Sigma-5 Mini Rotary Servomotor -- SGMMV-A1
from Yaskawa America, Inc. - Motion Division

3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Phase: Single-phase; Three-phase
  • AC Voltage & Frequency: 200 V
  • Output Power: 13.4
Servo Motor -- 60S Series (60mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 400
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 2.8
Sigma SD Spindle Motor -- UAKAJ-04CZ1
from Yaskawa America, Inc. - Motion Division

A specialty servo motor engineered to meet the unique performance demands of machine tools. Built to function with exceptional efficiency and precision at a wide range of speed and torque levels, and constructed to withstand decades of daily stress in high volume production environments. Sigma SD... [See More]

  • Shaft Orientation: Single-ended
  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 200, 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Environmental Features: Totally Enclosed
Servo Motor -- 80S Series (80mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1000
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 6.2
Servo Motor -- 90S Series (90mm)
from 3X Motion Technologies Co., Ltd

New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1000
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 18
Miniaturized AC Servomotor -- EA-3070
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.0268
  • Commutation: Brushless
  • Continuous Torque: 1.0
AC Servo Motor -- SMH 40
from Changzhou Fulling Motor Co., Ltd

A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 3.6
  • AC Voltage & Frequency: 300V
  • Continuous Torque: 8.5
FM Series Continuous Duty Servo Motor Unimotor -- 055E2C300BACRA063110
from Nidec Control Techniques

Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Three-phase
Rotary Servo Motor -- MELSERVO-J3
from Mitsubishi Electric Automation, Inc.

MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 200 V
  • Output Power: 0.0670 to 73.71
Direct Torque Motor ACT Series -- ACT1550215SC4
from Parker Hannifin / Automation / Electromechanical Division - Europe

The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400V
  • Commutation: Brushless
  • Continuous Torque: 132.7
High Performance ESM Series Servomotor -- ESM125A(I)
from Industrial Indexing Systems, Inc.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 3.2
  • Output Power: 1.01
  • Continuous Torque: 31.9
NEMA 17/42mm Cool Muscle Integrated Servo -- CM1-X-17S30C
from Myostat Motion Control, Inc.

Integrated Servos with Robust Industrial Interfaces. Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 1.5 to 1.8
  • Output Power: 0.0241
  • Continuous Torque: 0.7
Servo Motor -- 130TXA-04020E
from Jingjiang Nair Motion Technologies Co., Ltd.

Nair Motion Technologies Co.,Ltd is one of the top level China 130 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 130 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1.13
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 3.5
AC Synchronous Servo Motors -- AKM®2G
from Kollmorgen Corporation

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Smart Motor -- SM17205D
from Moog Animatics

Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 3.8
  • Continuous Current: 4.5
  • Rotor Inertia: 2.60E-4
Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Continuous Current: 0.9000 to 7.3
Brushless Servomotors -- SBM Series
from Gefran

The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 17.7 to 3911.5
  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Units: Metric
Miniaturized AC Servomotor With Gearhead -- EA-1754
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.0040
  • Commutation: Brushless
  • Continuous Torque: 0.1
AC Servo Motor -- SMH 60
from Changzhou Fulling Motor Co., Ltd

A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 9.3
  • AC Voltage & Frequency: 300V
  • Continuous Torque: 33.7
HD Series Pulse Duty Servo Motor Unimotor -- 067EDA600BACRA
from Nidec Control Techniques

Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Three-phase
MB Series -- MB56
from Parker Hannifin / Automation / Electromechanical Division - Europe

Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Units: Metric
High Performance ESM Series Servomotor -- ESM190B(II)
from Industrial Indexing Systems, Inc.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 20
  • Output Power: 8.04
  • Continuous Torque: 345.1
TBL-i IV AC Servo Motors -- TS4601
from Myostat Motion Control, Inc.

10% Shorter body. High performance - Higher Continous and Peak torques. Higher Peak speeds - 6000rpm. Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options. High durability (temperature, shock and vibration) resolver (Smartsyn). New rotor design results in low... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 1.5 to 2.8
  • Output Power: 0.0402
  • Continuous Torque: 0.8
Servo Motor -- 60TXA-00630E
from Jingjiang Nair Motion Technologies Co., Ltd.

Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.2680
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 1.4
Brushless AC Servo Motors -- EKM
from Kollmorgen Corporation

These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 460/480V/60Hz
  • Commutation: Brushless
  • Continuous Torque: 3.8 to 467.0
Smart Motor -- SM23165D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 4.0
  • Continuous Current: 5
  • Rotor Inertia: 9.90E-4
High Torque Servo Motor -- SLM060
from Exlar

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Continuous Current: 1.6 to 3.4
Miniaturized AC Servomotor With Gearhead -- EA-2151
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.0080
  • Commutation: Brushless
  • Continuous Torque: 0.2
AC Servo Motor -- SMH80
from Changzhou Fulling Motor Co., Ltd

A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 18.9
  • AC Voltage & Frequency: 300V
  • Continuous Torque: 83.9
NT Series Servo Motor -- NT-207
from Nidec Control Techniques

NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Phase: Three-phase
SMB Series -- SMB42
from Parker Hannifin / Automation / Electromechanical Division - Europe

Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
  • Commutation: Brushless
  • Units: Metric
High Performance ESM Series Servomotor -- ESM60A
from Industrial Indexing Systems, Inc.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 2.4
  • Output Power: 0.5361
  • Continuous Torque: 11.2
TBL-iII Series Servo Motor -- TS4631
from Myostat Motion Control, Inc.

An ample line-up. 22-mm square motors: 13, 26, 40W. 40-mm square motors: 30, 50, 100W. 60-mm square motors: 100, 200W. Optional reduction gears (1/5, 1/9, 1/15, 1/25). available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 0.3
  • Output Power: 0.0174
  • Units: Metric
Servo Motor -- 90TXA-02430E
from Jingjiang Nair Motion Technologies Co., Ltd.

Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 1.01
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 4
Explosion-Proof Servo Motor -- EB
from Kollmorgen Corporation

Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 2 HP; 5 HP / 3.6 KW
Smart Motor -- SM23165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 7.4
  • Continuous Current: 6.1
  • Rotor Inertia: 1.00E-3
Miniaturized AC Servomotor With Gearhead -- EA-2169
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.0134
  • Commutation: Brushless
  • Continuous Torque: 0.4
XV Series Servo Motor -- XVM-401-TONS-0000
from Nidec Control Techniques

XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Commutation: Brushless
  • Phase: Three-phase
ST Series -- 145ST2M
from Parker Hannifin / Automation / Electromechanical Division - Europe

Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]

  • Shaft Orientation: In-line; Single-ended; Hollow (optional feature)
  • Output Power: 1 HP; 2 HP
  • Commutation: Brushless
  • Output Power: 0.9851 to 2.72
High Performance ESM Series Servomotor -- ESM85A-C
from Industrial Indexing Systems, Inc.

The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Current: 2.5
  • Output Power: 0.5361
  • Continuous Torque: 16.8
Tbl-imini Series Super-compact Servo Motor -- TS4861
from Myostat Motion Control, Inc.

The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 0.1
  • Output Power: 0.0040
  • Units: Metric
Servo Motors -- Goldline B/M & BH/MH
from Kollmorgen Corporation

The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]

  • Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
Smart Motor -- SM23165MT-IP
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 7.8
  • Continuous Current: 4.8
  • Rotor Inertia: 1.00E-3
Miniaturized AC Servomotor With Gearhead -- EA-2565
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 0.0161
  • Commutation: Brushless
  • Continuous Torque: 0.5
Servo Motors -- VLM
from Kollmorgen Corporation

With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 1 HP
Smart Motor -- SM23205D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 5.0
  • Continuous Current: 6.6
  • Rotor Inertia: 0.0018
Submersible Servo Motors -- Goldline® S
from Kollmorgen Corporation

These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Output Power: 2.75 to 28
  • Output Power: 5 HP / 3.6 KW
  • Continuous Torque: 39.4 to 1921.0
Smart Motor -- SM23305D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 6.9
  • Continuous Current: 6.8
  • Rotor Inertia: 0.0027
Synchronous Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Smart Motor -- SM23375D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 5.0
  • Continuous Current: 5.6
  • Rotor Inertia: 0.0019
Washdown and Food Grade Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]

  • Shaft Orientation: In-line; Single-ended
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Smart Motor -- SM23405D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 8.0
  • Continuous Current: 7.5
  • Rotor Inertia: 0.0036
Smart Motor -- SM34165D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 14.1
  • Continuous Current: 7.4
  • Rotor Inertia: 0.0140
Smart Motor -- SM34165DT
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 30.0
  • Continuous Current: 15.5
  • Rotor Inertia: 0.0142
Smart Motor -- SM34165MT-IP
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 21.6
  • Continuous Current: 15.5
  • Rotor Inertia: 0.0142
Smart Motor -- SM34205D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 24.9
  • Continuous Current: 9.4
  • Rotor Inertia: 0.0130
Smart Motor -- SM34305D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 34.8
  • Continuous Current: 10.9
  • Rotor Inertia: 0.0190
Smart Motor -- SM34405D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 40.4
  • Continuous Current: 11.6
  • Rotor Inertia: 0.0250
Smart Motor -- SM34505D
from Moog Animatics

Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]

  • Shaft Orientation: In-line; Single-ended
  • Continuous Torque: 48.2
  • Continuous Current: 14.1
  • Rotor Inertia: 0.0300