Torque Motor AC Servomotors
from Parker Hannifin / Automation / Electromechanical Division - Europe
The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]
- Features: Torque Motor
- AC Voltage & Frequency: 400V
- Commutation: Brushless
- Continuous Torque: 132.7
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- Features: Torque Motor
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 1.06
from Parker Hannifin / Automation / Electromechanical Division - Europe
Build your own High-Performance Motor. When to use: A significant cost saving. Reduced mechanical complexity. Greater design flexibility. High performance in a compact package. Minimum motor size per application space. Low cogging for smooth operation. Low inertia for high acceleration [See More]
- Features: Torque Motor
- Continuous Torque: 0.4 to 2.9
- Commutation: Brushless
- Rotor Inertia: 2.19E-5 to 2.67E-4
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Features: Torque Motor
- Output Power: 1 HP; 2 HP
- Commutation: Brushless
- Output Power: 0.9851 to 2.72