208-230 / 240V 60 Hz AC Servomotors
from Allen-Bradley / Rockwell Automation
Bulletin MPF - Food Grade Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Continuous Torque: 14.0
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6
- Output Power: 1800
- Continuous Torque: 6.0
from Yaskawa America, Inc. - Motion Division
The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2... [See More]
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- Motor Shape: Square Body
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 13.5
- Output Power: 3800
- Continuous Torque: 15.0
from Yaskawa America, Inc. - Motion Division
A shorter profile makes the SGM7P series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25%, while providing the torque and speed commonly available only from a larger... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- Motor Shape: Square Body
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 7.9
- Output Power: 2.1
- Continuous Torque: 20.0
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
- Phase: Single-phase
- Output Power: 0.0563
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 1.4
- Output Power: 100
- Continuous Torque: 0.3
from Yaskawa America, Inc. - Motion Division
Second generation iron-core coil and magnet track components. Linear servo motors contribute to improved machine functionality and performance with exceptional features such as high speed, fast acceleration, long strokes, smooth speed control, clean operation, low noise, and low maintenance. The... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Continuous Current: 0.6000 to 1.8
- Output Power: 50
- Continuous Torque: 0.2
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 2.8
- Output Power: 400
- Continuous Torque: 1.3
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Continuous Current: 0.8000 to 2.4
- Output Power: 100
- Continuous Torque: 0.3
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Continuous Current: 1.4 to 4.2
- Output Power: 200
- Continuous Torque: 0.6
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6.2
- Output Power: 1000
- Continuous Torque: 3.2
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Continuous Current: 2.7 to 8.1
- Output Power: 400
- Continuous Torque: 1.3
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors (low voltage) are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Continuous Current: 1.4 to 4.2
- Output Power: 200
- Continuous Torque: 0.6
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Commutation: Brushless
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 18
- Output Power: 1000
- Continuous Torque: 4.0
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 3000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Commutation: Brushless
from Allen-Bradley / Rockwell Automation
Bulletin MPM - Medium-Inertia Servo Motors Product, 230 V, 3000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF) [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 3000
from Allen-Bradley / Rockwell Automation
Bulletin MPS - Stainless Steel Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, Circular DIN Connector on 3 Meter Cable, No Brake, IEC Metric, Tapped Mounting Holes (Type FT) [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Continuous Torque: 31.9
from Allen-Bradley / Rockwell Automation
TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, Standard (Metric) [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Continuous Torque: 1.4
from Allen-Bradley / Rockwell Automation
TL-Series Servo Motor, 230V AC, Frame Size 1 = 46 mm (1.81 in.) or NEMA 17, 5000 rpm, Absolute Encoder, Battery-Backed, Multi-Turn, IP65 housing/ Shaft key/No shaft seal, w/ 24V DC Brake, Standard (Metric) [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 130 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 130 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 3.5
- Output Power: 1.13
- Continuous Torque: 35.4
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 0.9000 to 7.3
- Commutation: Brushless
- Continuous Torque: 6.7 to 15.3
from Gefran
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Units: Metric
- Continuous Torque: 17.7 to 3911.5
- Shaft Size: 0.354 to 1.890
from Moons' Electric Co. Ltd.
● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Rotor Inertia: 4.22E-4
- Output Power: 0.0804
- Shaft Size: 0.315
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.8912
- Commutation: Brushless
- Continuous Current: 3.88
from Stober Drives, Inc.
Hollow bore servo motor, ideal for brining cables and pipes through the motor. Available as a direct drive, or with gearing ratios of 3, 9 or 27:1. Runs with most popular servo drives [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Gearbox Ratio: 3 to 27
- Continuous Torque: 123.0 to 1600.0
- Units: Metric
from Mitsubishi Electric Automation, Inc.
The current G-Series servo as well as the previous models are recognized world wide as the product of choice in a high function drive motor for industrial sewing equipment. The new G-Series is compatible with all makers of lockstitch and chainstitch machines. From the set-up menu simply select your... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Shaft Speed: 70 to 8999
- Output Power: 0.7371
- Features: Brake (optional feature)
from Myostat Motion Control, Inc.
Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 0.1340
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- Continuous Current: 1.2 to 2.2
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Commutation: Brushless
- Output Power: 0.6165
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- AC Construction: Synchronous
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Nitto Seiko America
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 0.7 to 398.2
from Parker Hannifin / Automation / Electromechanical Division - Europe
Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
- Units: Metric
- Commutation: Brushless
- Shaft Speed: 6000
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 1.4
- Output Power: 0.2680
- Continuous Torque: 5.7
from Exlar
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 1.6 to 3.4
- Commutation: Brushless
- Continuous Torque: 6.7 to 15.3
from Moons' Electric Co. Ltd.
● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Rotor Inertia: 0.0031
- Output Power: 0.2680
- Shaft Size: 0.551
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1.06
- Commutation: Brushless
- Continuous Current: 3.27
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Commutation: Brushless
- Output Power: 1.1
from Kollmorgen Corporation
Our exclusive Cartridge DDR ® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples directly to the load,... [See More]
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1.04 to 15.68
- Output Power: 2 HP; 5 HP / 3.6 KW
- Continuous Current: 2.38 to 32.7
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 1.8 to 708.0
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 4
- Output Power: 1.01
- Continuous Torque: 21.2
from Moons' Electric Co. Ltd.
● Compact Design. ● High Protection Class. ● High Efficiency, High Precision. ● High Motor Output Torque. ● Low Noise, Long Working Life [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.4021
- Output Power: 300 W
- Rotor Inertia: 0.0075
from Nidec Control Techniques
NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Commutation: Brushless
- Output Power: 0.5790
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 2 HP; 5 HP / 3.6 KW
- Commutation: Brushless
- Output Power: 2 to 21.7
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 4.4 to 398.2
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Three-phase
- Commutation: Brushless
- Output Power: 0.0456
from Kollmorgen Corporation
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Rotor Inertia: 0.8638 to 76.75
- Continuous Torque: 51.6 to 3000.0
- Units: Metric
from Kollmorgen Corporation
The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Commutation: Brushless
- Output Power: 0.7237 to 20.51
from Kollmorgen Corporation
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1 HP
- Commutation: Brushless
- Output Power: 0.5093 to 1.66
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- AC Construction: Synchronous
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Commutation: Brushless
- Output Power: 0.1206 to 8.52