50 Hz / International Power AC Servomotors
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
- Phase: Single-phase
- Output Power: 0.0563
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Three-phase
- Commutation: Brushless
- Output Power: 0.0456
from Nitto Seiko America
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 0.7 to 398.2
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 1.8 to 708.0
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Commutation: Brushless
- Continuous Torque: 4.4 to 398.2