460 / 480V 60 Hz AC Servomotors

31 Results
MP-Series MPF 480V AC Rotary Servo Motor -- MPF-B310P-MJ72BA
from Allen-Bradley / Rockwell Automation

Bulletin MPF - Food Grade Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 5000
  • Continuous Torque: 14.0
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1510V-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 8000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1510V-EJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 8000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 7000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 7000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 7000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1530U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 7000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1530U-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 7000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B210V-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 8000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B210V-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 8000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B220T-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 6000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B220T-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 6000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B230P-EJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 5000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B230P-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 5000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B310P-HJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 5000
  • Commutation: Brushless
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B520K-MJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 5 = 165 mm (6.50 in.), Stack Length 20 = 50.8 mm (2.0 in.), 4000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 4000
  • Commutation: Brushless
MP-Series MPM 480V AC Rotary Servo Motor -- MPM-B1151F-MJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPM - Medium-Inertia Servo Motors Product, 460 V, 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC Metric, Free Mounting Holes (Type FF) [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 3000
MP-Series MPS 480V AC Rotary Servo Motor -- MPS-B330P-MJ52DA
from Allen-Bradley / Rockwell Automation

Bulletin MPS - Stainless Steel Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, Circular DIN Connector on 3 Meter Cable, No Brake, IEC Metric, Tapped Mounting... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Shaft Speed: 5000
  • Continuous Torque: 31.9
FM Series Continuous Duty Servo Motor Unimotor -- 055U2C300BACRA063110
from Nidec Control Techniques

Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Phase: Three-phase
  • Commutation: Brushless
  • Output Power: 0.6165
Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 0.9000 to 7.3
  • Commutation: Brushless
  • Continuous Torque: 6.7 to 15.3
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 0.9596
  • Commutation: Brushless
  • Continuous Current: 1.85
PipeDrive Hollow Bore Servo Geared Motor
from Stober Drives, Inc.

Hollow bore servo motor, ideal for brining cables and pipes through the motor. Available as a direct drive, or with gearing ratios of 3, 9 or 27:1. Runs with most popular servo drives [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Gearbox Ratio: 3 to 27
  • Continuous Torque: 123.0 to 1600.0
  • Units: Metric
AC Synchronous Servo Motors -- AKM®2G
from Kollmorgen Corporation

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]

  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Brushless Servomotors -- SBM Series
from Gefran

The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The... [See More]

  • AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
  • Units: Metric
  • Continuous Torque: 17.7 to 3911.5
  • Shaft Size: 0.354 to 1.890
HD Series Pulse Duty Servo Motor Unimotor -- 067UDA600BACRA
from Nidec Control Techniques

Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Phase: Three-phase
  • Commutation: Brushless
  • Output Power: 1.1
High Torque Servo Motor -- SLM060
from Exlar

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]

  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Continuous Current: 1.6 to 3.4
  • Commutation: Brushless
  • Continuous Torque: 6.7 to 15.3
Brushless AC Servo Motors -- EKM
from Kollmorgen Corporation

These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]

  • AC Voltage & Frequency: 460/480V/60Hz
  • Continuous Torque: 3.8 to 467.0
  • Commutation: Brushless
  • Units: Metric
Direct Drive Rotary Servo Motors -- Cartridge DDR®
from Kollmorgen Corporation

Our exclusive Cartridge DDR ® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples directly to the load,... [See More]

  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1.04 to 15.68
  • Output Power: 2 HP; 5 HP / 3.6 KW
  • Continuous Current: 2.38 to 32.7
Housed Direct Drive Rotary (DDR) Motors -- Housed D & DH
from Kollmorgen Corporation

Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]

  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
  • Rotor Inertia: 0.8638 to 76.75
  • Continuous Torque: 51.6 to 3000.0
  • Units: Metric
Synchronous Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]

  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • AC Construction: Synchronous
  • Commutation: Brushless
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
Washdown and Food Grade Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]

  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Commutation: Brushless
  • Output Power: 0.1206 to 8.52