1 HP AC Servomotors

8 Results
Direct Drive Servo Motor -- SGM7E-02B
from Yaskawa America, Inc. - Motion Division

Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Shaft Orientation: In-line; Hollow
  • AC Voltage & Frequency: 200 V
  • Motor Shape: Cylindrical Body
AC Synchronous Servo Motors -- AKM®2G
from Kollmorgen Corporation

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
ST Series -- 145ST2M
from Parker Hannifin / Automation / Electromechanical Division - Europe

Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]

  • Output Power: 1 HP; 2 HP
  • Output Power: 0.9851 to 2.72
  • Commutation: Brushless
  • Continuous Current: 2.3 to 5.2
Rotary Servo Motor -- MELSERVO-J3
from Mitsubishi Electric Automation, Inc.

MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.0670 to 73.71
  • AC Voltage & Frequency: 200 V
  • Shaft Speed: 1000 to 3000
Servo Motors -- Goldline B/M & BH/MH
from Kollmorgen Corporation

The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]

  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.7237 to 20.51
Servo Motors -- VLM
from Kollmorgen Corporation

With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]

  • Output Power: 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.5093 to 1.66
Synchronous Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Construction: Synchronous
  • Commutation: Brushless
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Washdown and Food Grade Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Output Power: 0.1206 to 8.52