Hollow AC Servomotors
from Yaskawa America, Inc. - Motion Division
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to... [See More]
- Shaft Orientation: In-line; Hollow
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- AC Voltage & Frequency: 200 V
- Motor Shape: Cylindrical Body
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- Shaft Orientation: In-line; Hollow
- Phase: Single-phase
- AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
from Yaskawa America, Inc. - Motion Division
1.3-240Nm torque, large bore. Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves... [See More]
- Shaft Orientation: In-line; Hollow
- Motor Shape: Cylindrical Body
- AC Voltage & Frequency: 200 V
from Kollmorgen Corporation
Our exclusive Cartridge DDR ® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples directly to the load,... [See More]
- Shaft Orientation: In-line; Hollow
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1.04 to 15.68
from Stober Drives, Inc.
Hollow bore servo motor, ideal for brining cables and pipes through the motor. Available as a direct drive, or with gearing ratios of 3, 9 or 27:1. Runs with most popular servo drives [See More]
- Shaft Orientation: Hollow
- Continuous Torque: 123.0 to 1600.0
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Gearbox Ratio: 3 to 27
from Kollmorgen Corporation
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]
- Shaft Orientation: In-line; Hollow
- Continuous Torque: 51.6 to 3000.0
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Rotor Inertia: 0.8638 to 76.75