In-line AC Servomotors
from Yaskawa America, Inc. - Motion Division
Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to... [See More]
- Shaft Orientation: In-line; Hollow
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- AC Voltage & Frequency: 200 V
- Motor Shape: Cylindrical Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1800
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6
from Yaskawa America, Inc. - Motion Division
The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also... [See More]
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Motor Shape: Square Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 3800
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 13.5
from Yaskawa America, Inc. - Motion Division
The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2... [See More]
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz
- Motor Shape: Square Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 2.1
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 7.9
from Yaskawa America, Inc. - Motion Division
The SGM7J was designed to maximize responsiveness in applications where precise load matching is of critical importance. This family of medium inertia rotary servo motors was created with low capacity applications in mind, yet can respond with rated speeds to 3000 rpm and torque ratings up to 2.39... [See More]
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Motor Shape: Square Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 100
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 1.4
from Yaskawa America, Inc. - Motion Division
A shorter profile makes the SGM7P series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25%, while providing the torque and speed commonly available only from a larger... [See More]
- Shaft Orientation: In-line; Single-ended
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Shape: Square Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 400
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 2.8
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- Shaft Orientation: In-line; Hollow
- Phase: Single-phase
- AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1000
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6.2
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Shaft Orientation: In-line; Single-ended
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 200 V
- Output Power: 13.4
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1000
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 18
from Yaskawa America, Inc. - Motion Division
50W - 7kW, Low Inertia Rotary Servo Motors The general-purpose workhorse of the Sigma-X line, SGMXA is available in a wide range of sizes and covers the capacity spectrum from low to medium power. These brushless rotary servo motors can produce a high rate in a compact package size. SGMXA servos are... [See More]
- Shaft Orientation: In-line
- Feedback: Integral Encoder
- Output Power: 0.0670
- Environmental Features: Dust-proof; Drip-proof; Waterproof
from Yaskawa America, Inc. - Motion Division
300 - 15kW, Medium Inertia Rotary Servo Motors The increased power demands of large automation components utilize the robust performance of SGMXG. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. [See More]
- Shaft Orientation: In-line
- Shaft Speed: 3000
- Continuous Torque: 42.2
- Feedback: Integral Encoder
from Yaskawa America, Inc. - Motion Division
100W - 1.5kW, Medium Inertia Rotary Servo MotorsA shorter profile makes the SGMXP series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25% while providing the torque... [See More]
- Shaft Orientation: In-line
- Continuous Torque: 42.2
- Output Power: 0.1340
- Shaft Speed: 3000
from Yaskawa America, Inc. - Motion Division
1.3-240Nm torque, large bore. Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves... [See More]
- Shaft Orientation: In-line; Hollow
- Motor Shape: Cylindrical Body
- AC Voltage & Frequency: 200 V
from WITTENSTEIN, Inc. (formerly alpha gear drives)
high torque – compact – long life. cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features. High torque. Compact design. High overload... [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 560 V
- AC Construction: Synchronous
- Continuous Torque: 2699.1
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0036
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1730
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 3.2
- Output Power: 1.01
- Continuous Torque: 31.9
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 3.6
- AC Voltage & Frequency: 300V
- Continuous Torque: 8.5
from Gefran
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 17.7 to 3911.5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Units: Metric
from Island Components Group
Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were used more often. Early servo motors were specifically designed for... [See More]
- Shaft Orientation: In-line
- Rotor Inertia: 1.42E-5
- Continuous Torque: 0.0
- Units: English
from Moog Animatics
Animatics delivers total machine solutions. As passionate machine builders, we truly understand the associated challenges and demands of this endeavor. Our comprehensive solutions spring from the desire to deliver significant savings to machine builders by lowering the real world total cost of... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 3.8
- Continuous Current: 4.5
- Rotor Inertia: 2.60E-4
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Continuous Current: 0.9000 to 7.3
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Nidec Corporation
S-FLAG Flag ship Servo system. Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers. Applications. Spinning/knitting... [See More]
- Shaft Orientation: In-line
- Motor Shape: Cylindrical Body
- Units: Metric
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 400V
- Commutation: Brushless
- Continuous Torque: 132.7
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.0268
- Commutation: Brushless
- Continuous Torque: 1.0
from Stober Drives, Inc.
The "P" Series Gearmotor features HeliCamber gearing and other key components that make them the most accurate and efficient planetary gearheads available. Minimum wear, low backlash, and low noise all make the "P" gearmotor a great choice! [See More]
- Shaft Orientation: In-line
- Continuous Torque: 221.2 to 14159.3
from Nitto Seiko America
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Single-phase
from Myostat Motion Control, Inc.
Integrated Motion Modules. The Cool Muscle line of servo motors provide all the common components required for motion control embedded into the motor itself. The seamless integration of both software and hardware components creates highly efficient motion modules that can be easily integrated into... [See More]
- Shaft Orientation: In-line; Double-ended; Offset / Parallel
- Phase: Single-phase (optional feature); Three-phase (optional feature)
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 0.1340
from Mitsubishi Electric Automation, Inc.
MR-J3 servo family is a high functional, high performance, and easy to use product that offers a wide variety of options to improve total system dynamics, machine performance providing a high performance servo system that is ideal for a wide variety of applications. [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 200 V
- Output Power: 0.0670 to 73.71
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 130 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 130 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1.13
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 3.5
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0054
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0590
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 20
- Output Power: 8.04
- Continuous Torque: 345.1
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 9.3
- AC Voltage & Frequency: 300V
- Continuous Torque: 33.7
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 4.0
- Continuous Current: 5
- Rotor Inertia: 9.90E-4
from Exlar
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Continuous Current: 1.6 to 3.4
from Kollmorgen Corporation
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 460/480V/60Hz
- Commutation: Brushless
- Continuous Torque: 3.8 to 467.0
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Synchronous
- Commutation: Brushless
- Units: Metric
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.0040
- Commutation: Brushless
- Continuous Torque: 0.1
from Stober Drives, Inc.
The "PHQ" Series Gearmotor features the Quattro helical-geared four-planet system for maximum power density and highest torsional rigidity. [See More]
- Shaft Orientation: In-line
- Continuous Torque: 3619.5 to 53097.3
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Single-phase
from Myostat Motion Control, Inc.
Integrated Servos with Robust Industrial Interfaces. Myostat Motion Control offers a line of industrial interfaces to enhance communications and provide more robust connector options for the Cool Muscle line of servo motors. The Ethernet/IP interface provides direct communications over standard... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 1.5 to 1.8
- Output Power: 0.0241
- Continuous Torque: 0.7
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 60/80 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 60/80 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.2680
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 1.4
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0031
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1390
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 2.4
- Output Power: 0.5361
- Continuous Torque: 11.2
from Changzhou Fulling Motor Co., Ltd
A Servo Motor is defined as an automatic device that uses an error-correction routine to correct its motion. The term servo can be applied to systems other than a Servo Motor; systems that use a feedback mechanism such as an encoder or other feedback device to control the motion parameters. [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 18.9
- AC Voltage & Frequency: 300V
- Continuous Torque: 83.9
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 7.4
- Continuous Current: 6.1
- Rotor Inertia: 1.00E-3
from Kollmorgen Corporation
Our exclusive Cartridge DDR ® servo motors combine the performance advantages of a frameless motor with the ease of installation of a full-frame motor. They feature an integrated, factory-aligned high resolution feedback device and a unique bearingless design that couples directly to the load,... [See More]
- Shaft Orientation: In-line; Hollow
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1.04 to 15.68
from Nidec Control Techniques
NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
- Commutation: Brushless
- Units: Metric
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.0080
- Commutation: Brushless
- Continuous Torque: 0.2
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]
- Shaft Orientation: In-line
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Single-phase
from Myostat Motion Control, Inc.
10% Shorter body. High performance - Higher Continous and Peak torques. Higher Peak speeds - 6000rpm. Highly reliable sensors - serial optical encoder (17bit and 23bit) with absolute options. High durability (temperature, shock and vibration) resolver (Smartsyn). New rotor design results in low... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 1.5 to 2.8
- Output Power: 0.0402
- Continuous Torque: 0.8
from Jingjiang Nair Motion Technologies Co., Ltd.
Nair Motion Technologies Co.,Ltd is one of the top level China 90/110 serials servo motor manufacturers and suppliers, as a professional company, our factory is always able to produce 90/110 serials servo motor products with both good quality and price. Welcome to buy products from us. [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 1.01
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 4
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0034
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0350
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Current: 2.5
- Output Power: 0.5361
- Continuous Torque: 16.8
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 7.8
- Continuous Current: 4.8
- Rotor Inertia: 1.00E-3
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 2 HP; 5 HP / 3.6 KW
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Shaft Orientation: In-line; Single-ended; Hollow (optional feature)
- Output Power: 1 HP; 2 HP
- Commutation: Brushless
- Output Power: 0.9851 to 2.72
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.0134
- Commutation: Brushless
- Continuous Torque: 0.4
from Myostat Motion Control, Inc.
An ample line-up. 22-mm square motors: 13, 26, 40W. 40-mm square motors: 30, 50, 100W. 60-mm square motors: 100, 200W. Optional reduction gears (1/5, 1/9, 1/15, 1/25). available for 40-mm and 60-mm square motors. The 40-mm and 60-mm square motors are also offered with or without a brake. 4 types of... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 0.3
- Output Power: 0.0174
- Units: Metric
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0049
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0520
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 5.0
- Continuous Current: 6.6
- Rotor Inertia: 0.0018
from Kollmorgen Corporation
Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]
- Shaft Orientation: In-line; Hollow
- Continuous Torque: 51.6 to 3000.0
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
- Rotor Inertia: 0.8638 to 76.75
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 0.0161
- Commutation: Brushless
- Continuous Torque: 0.5
from Myostat Motion Control, Inc.
The TBL-i and TBL-V miniature servos are the newest additions to the TBL line. These AC servos start at 5 watts, with a frame size of 14.5mm. Wi th torque de nsities higher than DC Brushless motors, the TBL minis can be run without gearing providing smooth, quiet motion with higher efficiencies and... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 0.1
- Output Power: 0.0040
- Units: Metric
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0021
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0430
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 6.9
- Continuous Current: 6.8
- Rotor Inertia: 0.0027
from Kollmorgen Corporation
The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]
- Shaft Orientation: In-line; Single-ended; Double-ended (optional feature)
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0038
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Torque: 0.0
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 5.0
- Continuous Current: 5.6
- Rotor Inertia: 0.0019
from Kollmorgen Corporation
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Commutation: Brushless
- Output Power: 1 HP
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0024
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0180
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 8.0
- Continuous Current: 7.5
- Rotor Inertia: 0.0036
from Kollmorgen Corporation
These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are... [See More]
- Shaft Orientation: In-line; Single-ended
- Output Power: 2.75 to 28
- Output Power: 5 HP / 3.6 KW
- Continuous Torque: 39.4 to 1921.0
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0043
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0430
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 14.1
- Continuous Current: 7.4
- Rotor Inertia: 0.0140
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- Shaft Orientation: In-line; Single-ended
- AC Construction: Synchronous
- Commutation: Brushless
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0056
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0740
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 30.0
- Continuous Current: 15.5
- Rotor Inertia: 0.0142
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- Shaft Orientation: In-line; Single-ended
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Commutation: Brushless
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0047
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Torque: 0.0
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 21.6
- Continuous Current: 15.5
- Rotor Inertia: 0.0142
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0058
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0650
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 24.9
- Continuous Current: 9.4
- Rotor Inertia: 0.0130
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0047
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0510
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 34.8
- Continuous Current: 10.9
- Rotor Inertia: 0.0190
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0052
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0600
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 40.4
- Continuous Current: 11.6
- Rotor Inertia: 0.0250
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0086
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1200
from Moog Animatics
Animatics was founded with the vision to be the first motion control provider to the automation market to provide true solutions instead of just motors. We first opened our doors in 1987, and in 1989 we released our first products based on the philosophy of understanding and satisfying our customer... [See More]
- Shaft Orientation: In-line; Single-ended
- Continuous Torque: 48.2
- Continuous Current: 14.1
- Rotor Inertia: 0.0300
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0091
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1150
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0133
- AC Voltage & Frequency: 120V/60Hz
- Continuous Current: 0.1020
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0133
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Torque: 0.1
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0133
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1800
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0029
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1100
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0031
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1100
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 7.37E-4
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.0300
from ARC Systems, Inc.
These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]
- Shaft Orientation: In-line; Offset / Parallel
- Output Power: 0.0029
- AC Voltage & Frequency: 400Hz / Aerospace
- Continuous Current: 0.1100