Cylindrical Body AC Servomotors

44 Results
Direct Drive Servo Motor -- SGM7E-02B
from Yaskawa America, Inc. - Motion Division

Directly connect a load to SGM7F and get backlash-free torsional stiffness in a compact package that makes application easier. An iron core design is coupled with a high resolution 24-bit encoder to achieve highly accurate indexing. A smaller size and low heat generation make SGM7F easier to... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 200 V
  • Shaft Orientation: In-line; Hollow
SGMCS Direct Drive Servomotor -- SGMCS-02B
from Yaskawa America, Inc. - Motion Division

0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]

  • Motor Shape: Cylindrical Body
  • Phase: Single-phase
  • AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
  • AC Motor Features: Multi-speed
Sigma SD Spindle Motor -- UAKAJ-04CZ1
from Yaskawa America, Inc. - Motion Division

A specialty servo motor engineered to meet the unique performance demands of machine tools. Built to function with exceptional efficiency and precision at a wide range of speed and torque levels, and constructed to withstand decades of daily stress in high volume production environments. Sigma SD... [See More]

  • Motor Shape: Cylindrical Body
  • Shaft Orientation: Single-ended
  • AC Voltage & Frequency: 200, 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
  • Environmental Features: Totally Enclosed
Sigma-7 Direct Drive Servo Motor -- SGM7D-30F
from Yaskawa America, Inc. - Motion Division

1.3-240Nm torque, large bore. Applications with large loads requiring high torque, precision, and rigidity will benefit from the iron core, outer rotor design of the SGM7D series motors. The large center aperture allows for cables and tubing to pass through the motor, saving space. Improves... [See More]

  • Motor Shape: Cylindrical Body
  • Shaft Orientation: In-line; Hollow
  • AC Voltage & Frequency: 200 V
Direct Torque Motor ACT Series -- ACT1550215SC4
from Parker Hannifin / Automation / Electromechanical Division - Europe

The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]

  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 400V
  • Commutation: Brushless
  • Continuous Torque: 132.7
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 460/480V/60Hz
  • Commutation: Brushless
  • Output Power: 0.9596
Cyber Torque Servomotors -- t180
from WITTENSTEIN, Inc. (formerly alpha gear drives)

high torque – compact – long life. cyber torque motors are high-torque AC synchronous servomotors in sizes up to 800mm in diameter. The compact, installation-ready design can be embedded in confined spaces of your application. Product Features. High torque. Compact design. High overload... [See More]

  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 560 V
  • AC Construction: Synchronous
  • Continuous Torque: 2699.1
Precision AC Servomotor -- IMB-001
from Island Components Group

Servo Motors are available as AC motors or DC motors. Early Servo Motors were generally DC motors. As transistors became capable of controlling larger currents and switching the large currents at higher frequencies, AC motors were used more often. Early servo motors were specifically designed for... [See More]

  • Motor Shape: Cylindrical Body
  • Rotor Inertia: 1.42E-5
  • Continuous Torque: 0.0
  • Units: English
Servo Motor -- 10-65-100
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0036
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1730
Housed Direct Drive Rotary (DDR) Motors -- Housed D & DH
from Kollmorgen Corporation

Kollmorgen Housed Direct Drive Rotary (DDR) motors offer high performance and zero maintenance in a precision servo solution. These motors combine large diameter, short length and a high number of magnetic poles to provide outstanding torque density, while eliminating the need for gearboxes, timing... [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Torque: 51.6 to 3000.0
  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz; 460/480V/60Hz
  • Rotor Inertia: 0.8638 to 76.75
Miniaturized AC Servomotor -- EA-3070
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0268
  • Commutation: Brushless
  • Continuous Torque: 1.0
AC Servomotors
from Nidec Corporation

S-FLAG Flag ship Servo system. Our flagship servo system "S-Flag" servomotors are manufactured for consumer use that support a high level of reliability for industrial robots, our core products. We offer a wide lineup to meet the diversified needs of customers. Applications. Spinning/knitting... [See More]

  • Motor Shape: Cylindrical Body
  • Shaft Orientation: In-line
  • Units: Metric
K Series -- K032
from Parker Hannifin / Automation / Electromechanical Division - Europe

Build your own High-Performance Motor. When to use: A significant cost saving. Reduced mechanical complexity. Greater design flexibility. High performance in a compact package. Minimum motor size per application space. Low cogging for smooth operation. Low inertia for high acceleration [See More]

  • Motor Shape: Cylindrical Body
  • Continuous Torque: 0.4 to 2.9
  • Commutation: Brushless
  • Rotor Inertia: 2.19E-5 to 2.67E-4
Direct Drive Housed Rotary Motors -- LDD 1830B
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 0.8912
Servo Motor -- 10-65-118
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0054
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0590
Submersible Servo Motors -- Goldline® S
from Kollmorgen Corporation

These brushless servo motors incorporate pressure compensation technology to allow underwater operation up to 20,000 ft while withstanding extreme environments. They feature stainless steel and aluminum nickel bronze housings or an anodized aluminum housing for lighter overall weight. All shafts are... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 2.75 to 28
  • Output Power: 5 HP / 3.6 KW
  • Continuous Torque: 39.4 to 1921.0
Miniaturized AC Servomotor With Gearhead -- EA-1754
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0040
  • Commutation: Brushless
  • Continuous Torque: 0.1
Housed Torque Motor -- LDR 1075B
from Genesis Motion

High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]

  • Motor Shape: Cylindrical Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Commutation: Brushless
  • Output Power: 1.06
Servo Motor -- 10-65-69
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0031
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1390
Miniaturized AC Servomotor With Gearhead -- EA-2151
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0080
  • Commutation: Brushless
  • Continuous Torque: 0.2
Servo Motor -- 10-65-71
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0034
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0350
Miniaturized AC Servomotor With Gearhead -- EA-2169
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0134
  • Commutation: Brushless
  • Continuous Torque: 0.4
Servo Motor -- 10-65-84
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0049
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0520
Miniaturized AC Servomotor With Gearhead -- EA-2565
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0161
  • Commutation: Brushless
  • Continuous Torque: 0.5
Servo Motor -- 10-65-85
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0021
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0430
Servo Motor -- 10-65-86
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0038
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.0
Servo Motor -- 10-65-89
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0024
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0180
Servo Motor -- 10-65-92
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0043
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0430
Servo Motor -- 11-65-113
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0056
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0740
Servo Motor -- 11-65-42
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0047
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.0
Servo Motor -- 11-65-52
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0058
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0650
Servo Motor -- 11-65-64
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0047
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0510
Servo Motor -- 11-65-78
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0052
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0600
Servo Motor -- 15-65-104
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0086
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1200
Servo Motor -- 15-65-110
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0091
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1150
Servo Motor -- 18-65-115
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0133
  • AC Voltage & Frequency: 120V/60Hz
  • Continuous Current: 0.1020
Servo Motor -- 18-65-134
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0133
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Torque: 0.1
Servo Motor -- 18-65-97
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0133
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1800
Servo Motor -- 8-65-11
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0029
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1100
Servo Motor -- 8-65-132
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0031
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1100
Servo Motor -- 8-65-137
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 7.37E-4
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.0300
Servo Motor -- 8-65-32
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0029
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1100
Servo Motor -- 8-65-34
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0027
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1650
Servo Motor -- 8-65-58
from ARC Systems, Inc.

These two phase A.C. Servo Motors range from size 8 to 23. The miniature squirrel cage motors operate at 60 Hz. Or 400 Hz. And are available in 2, 4, 6, 8, and 12 pole designs. Custom units that operate at other frequencies are available. [See More]

  • Motor Shape: Cylindrical Body
  • Output Power: 0.0023
  • AC Voltage & Frequency: 400Hz / Aerospace
  • Continuous Current: 0.1650