Planetary AC Servomotors

8 Results
Miniaturized AC Servomotor With Gearhead -- EA-1754
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Gear Type: Planetary
  • Output Power: 0.0040
  • Commutation: Brushless
  • Continuous Torque: 0.1
Right Angle Planetary Gearmotor -- “PHKX” Series
from Stober Drives, Inc.

The "PHKX" Series Gearmotor is the perfect compact right angle drive for demanding applications. It has extremely low backlash and extremely high torsional and tilting stiffness. [See More]

  • Gear Type: Planetary
  • Shaft Orientation: Right Angle
  • Continuous Torque: 247.8 to 66371.7
Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • Gear Type: Planetary
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Commutation: Brushless
  • Continuous Current: 0.9000 to 7.3
Miniaturized AC Servomotor With Gearhead -- EA-2151
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Gear Type: Planetary
  • Output Power: 0.0080
  • Commutation: Brushless
  • Continuous Torque: 0.2
Right Angle Planetary Servo Gearmotor -- "PHQK" Series
from Stober Drives, Inc.

The "PHQK" Series Gearmotor is a heavy duty gearmotor with four helical gear. It features a Quattro system for the planetary gears. The "PHQK" has low backlash and extremely high torsional and tilting stiffness [See More]

  • Gear Type: Planetary
  • Shaft Orientation: Right Angle
  • Continuous Torque: 2177.0 to 194690.3
Miniaturized AC Servomotor With Gearhead -- EA-2169
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Gear Type: Planetary
  • Output Power: 0.0134
  • Commutation: Brushless
  • Continuous Torque: 0.4
Right Angle Planetary Servo Gearmotor -- "PK" Series
from Stober Drives, Inc.

The "PK" Gearmotor is a versatile right angle drive with a large gear ratio range. It has high torsional stiffness and can run continuously without cooling. [See More]

  • Gear Type: Planetary
  • Gearbox Ratio: 12 to 555
  • Continuous Torque: 1238.9 to 23893.8
  • Shaft Orientation: Right Angle
Miniaturized AC Servomotor With Gearhead -- EA-2565
from Citizen Chiba Precision Co., Ltd.

Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]

  • Gear Type: Planetary
  • Output Power: 0.0161
  • Commutation: Brushless
  • Continuous Torque: 0.5