Totally Enclosed AC Servomotors
from Yaskawa America, Inc. - Motion Division
The general-purpose workhorse of the Sigma-7 line, SGM7A is available in a wide range of sizes and covers the capacity spectrum from low to medium power. Each of these brushless rotary servo motors is capable of producing a high rate of power at extremely low levels of inertia. SGM7A servos are also... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Shaft Orientation: In-line; Single-ended
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 1800
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6
from Yaskawa America, Inc. - Motion Division
The increased power demands of large automation components utilize the robust performance of SGM7G. These servo motors are built with a compact footprint, yet provide a higher torque while maintaining an inertia rating well within the medium range. Rated torques in the SGM7G family range up to 95.2... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz
- Shaft Orientation: In-line; Single-ended
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 3800
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 13.5
from Yaskawa America, Inc. - Motion Division
The SGM7J was designed to maximize responsiveness in applications where precise load matching is of critical importance. This family of medium inertia rotary servo motors was created with low capacity applications in mind, yet can respond with rated speeds to 3000 rpm and torque ratings up to 2.39... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Shaft Orientation: In-line; Single-ended
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 2.1
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 7.9
from Yaskawa America, Inc. - Motion Division
A shorter profile makes the SGM7P series one of Yaskawa's most compact servo motor offerings. It is well suited for applications where space is limited. The coils and rotor elements are designed to reduce motor length by 25%, while providing the torque and speed commonly available only from a larger... [See More]
- Environmental Features: Totally Enclosed
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Orientation: In-line; Single-ended
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 100
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 1.4
from Yaskawa America, Inc. - Motion Division
0.02 - 3kW, high inertia. The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load carrying... [See More]
- Environmental Features: Totally Enclosed; Drip-proof
- Phase: Single-phase
- AC Voltage & Frequency: 200 V; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 400
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 2.8
from Yaskawa America, Inc. - Motion Division
3.3W, 5.5W, 10W, 11W, 20W, 30W. The SGMMV ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC or DC power* and holding breaks*. Features. Low inertia. High resolution absolute... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof; Waterproof
- Phase: Single-phase; Three-phase
- AC Voltage & Frequency: 200 V
- Output Power: 13.4
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 1000
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 6.2
from Yaskawa America, Inc. - Motion Division
A specialty servo motor engineered to meet the unique performance demands of machine tools. Built to function with exceptional efficiency and precision at a wide range of speed and torque levels, and constructed to withstand decades of daily stress in high volume production environments. Sigma SD... [See More]
- Environmental Features: Totally Enclosed
- Shaft Orientation: Single-ended
- AC Voltage & Frequency: 200, 400 V; 208-230/240V 60Hz (optional feature); 460/480V/60Hz (optional feature)
- Motor Shape: Cylindrical Body
from 3X Motion Technologies Co., Ltd
New series servo motors are developed by 3X Motion. The servo motor provide low inertia, high torque density, super overload capacity, very low torque ripple, low noise, low temperature rise and other characteristics, can be matched with all kinds of incremental, absolute encoder. It is usually used... [See More]
- Environmental Features: Totally Enclosed
- Output Power: 1000
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 18
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Environmental Features: Totally Enclosed
- Continuous Current: 3.2
- Output Power: 1.01
- Continuous Torque: 31.9
from Gefran
The SBM series of low inertia brushless motors is designed to provide the highest level of achievable acceleration and deceleration characteristics, allowing the highest level of dynamic performance productivity and controllability, requiring a precise and ripid rapid mechanical transmission. The... [See More]
- Environmental Features: Totally Enclosed
- Continuous Torque: 17.7 to 3911.5
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Units: Metric
from Parker Hannifin / Automation / Electromechanical Division - Europe
The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 400V
- Commutation: Brushless
- Continuous Torque: 132.7
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Environmental Features: Totally Enclosed
- Continuous Current: 20
- Output Power: 8.04
- Continuous Torque: 345.1
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- Environmental Features: Totally Enclosed
- AC Construction: Synchronous
- Commutation: Brushless
- Units: Metric
from Nidec Control Techniques
NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 208-230/240V 60Hz
- Commutation: Brushless
- Phase: Three-phase
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Environmental Features: Totally Enclosed
- Continuous Current: 2.4
- Output Power: 0.5361
- Continuous Torque: 11.2
from Parker Hannifin / Automation / Electromechanical Division - Europe
Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
- Commutation: Brushless
- Units: Metric
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- Environmental Features: Totally Enclosed
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Commutation: Brushless
- Phase: Three-phase
from Industrial Indexing Systems, Inc.
The ESM series brushless servomotors are designed for industrial applications that require high performance and high accuracy at a very competitive price. The motors are made with the latest Neodymium Iron Boron high-energy magnets and low loss silicon steel. High accuracy encoder and connectors... [See More]
- Environmental Features: Totally Enclosed
- Continuous Current: 2.5
- Output Power: 0.5361
- Continuous Torque: 16.8
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Environmental Features: Totally Enclosed
- Output Power: 1 HP; 2 HP
- Commutation: Brushless
- Output Power: 0.9851 to 2.72