Silver Architectural Coatings
from Axalta Coating Systems, LLC
Axalta powder coatings offer a superb technology with benefits for many industrial applications. These products have earned a reputation for corrosion resistance and durability due to superior edge coverage, thick film build, and no primer required. With virtually zero levels of volatile organic... [See More]
- Coating Material: Epoxy (optional feature); Metal Filled (optional feature); Resin (optional feature); Silver
- Cure / Setting Technology: Thermoplastic (optional feature)
- Type: Coating
- Dispensing Method: Powder Coating
from Protavic America, Inc.
Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Silver
- Cure / Setting Technology: Thermoset
- Type: Coating; Varnish
- Substrate: Metallic
from Protavic America, Inc.
PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]
- Coating Material: Metal Filled; Resin; Silver
- Cure / Setting Technology: Thermoset
- Type: Ink
- Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood