Touch-Up Architectural Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Touch-Up
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Features: Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Weldable Primer
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Features: Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
from FORREST Technical Coatings
A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]
- Features: Protective; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Metallic; Steel; Wood
from FORREST Technical Coatings
A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]
- Features: Protective; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Metallic; Steel
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades protecting exhaust systems, engines, and silencers. It ’s recognized by its silver smooth finish and ability to withstand temperatures up to 1100 ° F (593 ° C). It also features excellent application... [See More]
- Features: Corrosion Resistant; Heat Resistant; Touch-Up; Weather Resistant
- Cure / Setting Technology: Thermoset
- Type: Coating; Paint
- Substrate: Metallic; Steel
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Features: Corrosion Resistant; Touch-Up
- Cure / Setting Technology: Film Drying; Thermoplastic
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
from PPG TrueFinish
Excellent durability, fast drying [See More]
- Features: Corrosion Resistant; Protective; Touch-Up
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Aluminum; Metallic; Steel
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ 12M URETHANE MORTAR SYSTEM is a low odor, troweled applied mortar installed at 1/4" - 3/8" thickness. Under normal conditions, FasTop ™ 12M is hand troweled onto the substrate without the use of a primer or topcoat. FasTop ™ 12M is designed for conditions... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant; Shock and Impact Protection
- Cure / Setting Technology: Multicomponent
- Type: Binder Resin
- Substrate: Concrete; Metallic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
Pipeclad ® 5000 is an ultra high solids amine cured epoxy coating engineered specifically to deliver long-term corrosion resistance to below grade Oil & Gas pipelines, valves, and other equipment. It is formulated to provide outstanding resistance to impact, abrasion, chemical immersion, and... [See More]
- Features: Chemical Resistant; Corrosion Resistant; Touch-Up; Abrasion, Erosion or Wear Resistant
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Steel
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Features: Corrosion Resistant; Heat Resistant; Protective; Touch-Up; Resistant to Dry Spray and Mudcracking
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Concrete; Steel; Other; Iron
from Sherwin-Williams Protective & Marine Coatings
KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]
- Features: Chemical Resistant; Touch-Up; Abrasion, Erosion or Wear Resistant; Impact Resistance
- Cure / Setting Technology: Film Drying
- Type: Sealer
- Substrate: Concrete