Resin Base / Polymer Binder Architectural Coatings

103 Results
Fluon® PFA
from AGC Chemicals Americas, Inc.

Fluon® PFA (perfluoro alkoxy) is a melt-processible copolymer of tetrafluoroethylene and a perfluorinated vinyl ether. Fluon® PFA has chemical, electrical, and thermal properties almost identical to its close chemical cousin, polytetrafluoroethylene (PTFE), yet can be processed by conventional... [See More]

  • Coating Material: Fluoropolymers; Resin
  • Operating Temperature: -328 to 500
  • Type: Coating
  • Dispensing Method: Powder Coating
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Coating Material: Fluoropolymers; Resin
  • Cure / Setting Technology: Can Be Cured At Room or High Temperatures
  • Type: Coating
  • Substrate: Aluminum
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Coating Material: Polyurethane; Resin; Polyester
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Coating Material: Polyurethane; Resin
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Coating Material: Alkyd; Glass Enamel; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin; Polyester Epoxy Blend
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quixnamel Alkyd Enamel 14E -- 14E Series
from FORREST Technical Coatings

Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be used... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Coating Material: Resin; Silicone; Solvent
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
SafeGard® CS Water Based Rust Preventative Coating
from Sanchem, Inc.

SafeGard CS is a water based acrylic rust preventative coating designed to prevent corrosion to metal parts due to high humidity. This waterborne corrosion prevention product consists of non-toxic organic inhibitors formulated with a water based acrylic polymer, has no VOC's and dries to a thin... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Rust Preventive Coating
  • Substrate: Metallic
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
Protective Epoxy Coatings
from Kansai Paint (America), Inc.

PROVIDING POWERFUL PROTECTION FOR SUBSTRATES WHILE MINIMIZING ENVIRONMENTAL IMPACTAs a pioneer in ultra-thick film epoxy resin coatings, Kansai Paint has released a heavy-duty anticorrosion coating that protects infrastructures from the dangers of a harsh natural environment. In addition, we have... [See More]

  • Coating Material: Epoxy; Resin
  • Features: Protective
  • Type: Coating
  • Location / Orientation: Exterior
110x450 Black Ribbon Dataflex 107mm -- 32019383
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
Smart Coating
from Crosslink

Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]

  • Coating Material: Resin; Electroactive Polymer
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Anodized; Concrete; Metallic; Wood
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Coating Material: Epoxy; Resin; Silicone
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Type: Coating; Anti-Graffiti
  • Substrate: Metallic
Volextra® Flexible Extrusion Coating -- Type EVA
from Sekisui Voltek, LLC

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]

  • Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Thickness: 0.0015 to 0.0550
OPTOOL™ -- DSX
from Daikin America, Inc.

OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]

  • Coating Material: Fluoropolymers; Resin; Fluorine
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Anti-Fouling Agent for Lenses/Displays
  • Substrate: Glass
Electro-Conductive Epoxy Varnish -- BCE-30370
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Coating Material: Epoxy; Metal Filled; Resin; Silver
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Varnish
  • Substrate: Metallic
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
Self-leveling Silicone Rubber -- ELASTOSIL® E91
from Wacker Chemical Corp.

ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]

  • Coating Material: Resin; Rubber; Silicone
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Coating; Sealer
  • Substrate: Other; Textiles
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Coating Material: Metal Filled; Resin
  • Substrate: Glass
  • Type: Coating (optional feature); Sealer
  • Operating Temperature: 2000
100% Solids Epoxy Coating -- Sher-Plate 360
from Sherwin-Williams Protective & Marine Coatings

SherPlate 360 is a 100% solids epoxy coating, formulated specifically for immersion service in refined fuel storage tanks, petroleum tanks, CHT tanks, and ballast tanks. The high build, edge-retentive properties provide superior protection compared to conventional epoxies. 100% solids, low VOC. 1:1... [See More]

  • Coating Material: Epoxy; Resin
  • Substrate: Concrete; Steel; Other; Iron
  • Type: Coating
  • Cure Temperature: 50 to 100
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Coating Material: Acrylic; Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
Acrylic Coating -- Revyvit
from Dryvit UK

Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for... [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
VBD-10 Damping Compound -- VBD-10
from Acoustical Solutions, Inc.

Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]

  • Coating Material: Resin; Rubber; Water
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Sound Damping
  • Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Coating Material: Acrylic; Resin; Acrylic Polymer and Copolymer
  • Cure / Setting Technology: Film Drying
  • Type: Stain
  • Substrate: Concrete
Architectural Coating -- ACRODIZE
from Valspar Corporation (The)

Priced to flow. Our Acrodize ® coating is a formula for success. A tough, hard, high-traffic warrior with a price that ’s easy on the budget. Developed for storefronts, fast food operations, schools, shopping malls and all manner of heavy-use public spaces. Looks great, wears incredibly... [See More]

  • Coating Material: Fluoropolymers; Resin; 70% PVDF
  • Substrate: Aluminum
  • Type: Coating
  • Features: Weather Resistant
Highly Flexible, Acrylic Latex Coating -- PITTCOTE® 404 Coating
from Owens Corning® FOAMGLAS® Insulation

A highly flexible, acrylic latex coating used with FOAMGLAS ® insulation where a superior weather barrier coating is required. It is available in colors and may be applied by glove, trowel, brush or spray. U.S. Stock Item. Available in standard 5 gallon pails. E.U. Stock Item. Available in... [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Operating Temperature: -30 to 220
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
Aerospace Coatings
from Sherwin-Williams

Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic
110x450 Blk Ribbon Smartdate 2i100 3410 -- 32019351
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
Asphalt Roof Primer -- 1690
from Aervoe Industries Incorporated

Quick-drying, asphalt-based material, forms a smooth, even, protective film [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Concrete; Metallic; Plastic; Wood; Other; Vinyl
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Coating Material: Metal Filled; Resin; Silver
  • Cure / Setting Technology: Thermoset
  • Type: Ink
  • Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Coating Material: Epoxy; Resin; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
Anti-Slip Epoxy -- AS5400 System
from Rust-Oleum Corporation

Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete
Acrylic Stain -- Bejca Wood Stain
from Dryvit UK

An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance. [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Stain
  • Form: Liquid
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Cabot Stains
from Valspar Corporation (The)

Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Stain
  • Substrate: Wood
TEROSTAT-PC® FRi Coating-Sealant-Adhesive
from Owens Corning® FOAMGLAS® Insulation

A silicone-based, single-component coating, sealant and adhesive which cures by reaction with humidity. It is odorless, free of solvents, isocyanates and PVC. It provides good weathering, UV and mechanical resistance, as well as excellent chemical resistance, and is classified as a flame retardant... [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Coating
  • Operating Temperature: -58 to 248
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
110x450 Slvr Ribbon Smartdate 2i100 7810 -- 32019349
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Coating Material: Polyurethane; Resin; Water
  • Substrate: Concrete
  • Type: Coating; Enamel
  • Cure Temperature: 55 to 120
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Coating Material: Acrylic; Polyurethane; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
Acrylic-Based Finish -- Ameristone
from Dryvit UK

100% acrylic-based finish with multi-colored quartz aggregates. [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Thurmalox® -- 70
from Dampney Company, Inc.

Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]

  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
110x600 Blk Ribbon Smartdate 3c128 3810 -- 32019353
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Acrylic-Based Finish -- Lymestone
from Dryvit UK

A premixed, 100% acrylic-based finish designed to replicate the appearance of limestone blocks. [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Thurmalox® -- 70C
from Dampney Company, Inc.

Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]

  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
110x600 Red Ribbon Smartdate 3c128 3410 -- 32019354
from Graphic Controls

Graphic Controls thermal transfer ribbons are the ideal choice forcoding directly onto flexible packaging. Our thermal transfer ribbonsoffer excellent print quality combined with high durability on abroader range of flexible packaging substrates. Your expiration dates, lot numbers, barcodes and... [See More]

  • Coating Material: Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Plastic; Wood; Other; Flexible Packaging
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Concrete
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
Architectural Finish -- Custom Brick
from Dryvit UK

Architectural finish in the look of brick, stone, slate and tile for vertical surfaces. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Coating Material: Epoxy; Resin; Water; Polyamide
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Coating Material: Epoxy; Resin; Water
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete
Exterior and Interior Quartz Aggregate Finish -- Stone Mist
from Dryvit UK

Exterior and interior quartz aggregate finish. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Coating Material: Polyurethane; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Base Coat
  • Substrate: Concrete
Flexible Elastomeric Exterior Finish -- Weatherlastic Adobe
from Dryvit UK

Flexible, elastomeric exterior finish. [See More]

  • Coating Material: Resin; Rubber
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Coating Material: Polyurethane; Resin; Aliphatic
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Coating Material: Polyurethane; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
Interior/Exterior Acrylic PMR Coating -- Demandit
from Dryvit UK

Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Coating Material: Acrylic; Resin; Water
  • Substrate: Concrete; Wood
  • Type: Coating; Primer
  • Cure Temperature: 50 to 120
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Coating Material: Metal Filled; Resin; Silicone; Zinc
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Base Coat
  • Substrate: Metallic; Steel
Pearlescent (Metallic) Coating -- Reflectit
from Dryvit UK

A coating used over Dryvit finishes that gives a pearlescent (metallic) appearance. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Coating Material: Acrylic; Resin; Water
  • Substrate: Concrete; Wood
  • Type: Coating; Clear Coat
  • Cure Temperature: 55 to 100
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete
Polymer Modified Cementitious Render and Acrylic Stain -- Brick Effect
from Dryvit UK

Ready to use polymer modified cementitious renders, used to create a brick effect finish. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Cement
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Coating Material: Epoxy; Fluoropolymers; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Plastic; Wood
2K Waterbased Urethane, Anti-Graffiti Coating
from Sherwin-Williams Protective & Marine Coatings

2K WATERBASED URETHANE ANTI-GRAFFITI COATING is a two component, low VOC, super-hydrophobic polyurethane. It provides excellent graffiti resistance, color and gloss retention. Low odor, Low VOC. Excellent anti-graffi ti resistance. Apply over multiple coating types. Brush, roll or spray. Waterbased... [See More]

  • Coating Material: Polyurethane; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Cure Temperature: 50 to 120
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Coating Material: Aluminum; Metal Filled; Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
  • Substrate: Metallic; Steel
Polymer Modified Cementitious Render and Acrylic Stain -- Drytex Wood
from Dryvit UK

Polymer modified cementitious render and acrylic stain used to create a wood effect finish. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Stain
  • Form: Cement
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Choice™ -- Enamel Aerosol
from Rust-Oleum Corporation

Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
Silicone Facade Paint -- Silstar
from Dryvit UK

Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]

  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Other; Mineral Substrates
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Coating Material: Acrylic; Aluminum; Metal Filled (optional feature); Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Silicone-Based Nanotechnology Coating -- HDP Water Repellent Paint
from Dryvit UK

Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]

  • Coating Material: Resin; Silicone
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Coating Material: Acrylic; Resin; Water
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
Tintable Acrylic Stain -- Tuscan Glaze
from Dryvit UK

A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look. [See More]

  • Coating Material: Acrylic; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Stain
  • Form: Liquid
SherPlate PW Epoxy
from Sherwin-Williams Protective & Marine Coatings

SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Coating Material: Epoxy; Resin
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Mastic
  • Substrate: Concrete; Metallic; Steel
Trowel-Applied Stone Finish -- TerraNeo
from Dryvit UK

A trowel-applied stone finish that simulates cut stone and granite. [See More]

  • Coating Material: Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Form: Liquid