Liquid Architectural Coatings

120 Results
FibraLAST™Non-fluorinated Sizing Additives -- FN-300
from AGC Chemicals Americas, Inc.

AGC ’s new FibraLAST ™ non-fluorinated sizing additives protect paper products from both water and food oils. This new barrier technology is ideal for molded, formed fiber, and cardboard products such as fast-casual bowls, plates, containers and pizza boxes. FibraLAST grades are unique... [See More]

  • Form: Liquid
  • Substrate: Other; Paper Products
  • Type: Coating
  • Operating Temperature: 32 to 176
Epoxy Skid Resistant Floor Paint
from FORREST Technical Coatings

FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
FibraLAST® Non-Fluorinated Barrier Technology -- TLF-506C
from AGC Chemicals Americas, Inc.

FibraLAST® non-fluorinated oil/water repellents are ideal for technical textiles. When applied as a thin polymeric coating on textiles, they form a microscopically rough texture that acts as a chemical barrier. This treatment enables textiles to repel oil-based stains and fluids, causing them to... [See More]

  • Form: Liquid
  • Substrate: Other; Paper Products
  • Type: Coating
  • Features: Chemical Resistant; Waterproof
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Can Be Cured At Room or High Temperatures
  • Type: Coating
  • Substrate: Aluminum
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
Forrest Industrial Primers
from FORREST Technical Coatings

Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
High Gloss Water-Reducible Alkyd 83E -- 83E Series
from FORREST Technical Coatings

A versatile water-reducible alkyd for use on metal substrates for interior and exterior exposure. A high-gloss product with excellent adhesion and corrosion resistance. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Infernex Liquid L-1100 -- L-1100
from FORREST Technical Coatings

INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid L-1200 -- L-1200
from FORREST Technical Coatings

Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid L-800 -- L-800
from FORREST Technical Coatings

This INFERNEX ® liquid was formulated for rapid curing and corrosion resistance with very good exterior durability. It has a unique balance of excellent pre- and post-burn adhesion and color retention up to 800 ° F (426 ° C). Its flat black finish applies smoothly to ferrous and... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Infernex Liquid LZ-1000 -- LZ-1000
from FORREST Technical Coatings

INFERNEX ® LZ-1000 is a zinc-loaded formulation which means no primer necessary! This coating has excellent color and gloss retention. For superior corrosion resistance on exterior surfaces especially at temperatures up to 1000 ° F (538 ° C). APPLICATION. Specifically formulated for... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
INFERNEX® High Temp Baking Enamel -- LB-1100
from FORREST Technical Coatings

Introducing INFERNEX ® LB-1100 High Temp Baking Enamel qualified for use on exhaust system components by an international agricultural equipment manufacturer. INFERNEX ® LB-1100 offers breakthrough performance in long-term durability and corrosion resistance for machine exhaust systems in... [See More]

  • Form: Aerosol (optional feature); Liquid
  • Substrate: Metallic; Steel
  • Type: Coating; Paint; Enamel
  • Coating Material: Silicone-Modified Alkyd
Low VOC Low Haps Primer 716P -- 716P Series
from FORREST Technical Coatings

A low-VOC, low-HAPS phenolic modified alkyd primer with fast-drying, rust-inhibitive, non-lifting properties. Acceptable top coats include alkyd, acrylic, vinyl, epoxy, or urethane products. All products in this line are less than 3.5 VOC and low HAPS. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic; Steel
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Stove Bright High Temp Paint -- Stove Bright Series Bulk
from FORREST Technical Coatings

Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Thermoplastic
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel; Other
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
Aremco-Seal -- 845
from Aremco Products, Inc.

Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]

  • Form: Liquid
  • Substrate: Glass
  • Type: Coating (optional feature); Sealer
  • Coating Material: Metal Filled; Resin
Low Temperature Anti-Abrasive Coating -- PITTCOTE® 16 LTAA Coating
from Owens Corning® FOAMGLAS® Insulation

A low temperature anti-abrasive (LTAA) coating that reduces abrasion from vibrating piping or equipment by providing a durable bore coating to insulation substrates across a wide range of service temperatures. Product is idea for application to FOAMGLAS ® insulation blocks, curved segments... [See More]

  • Form: Aerosol (optional feature); Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Other; Insulation
SafeGard® 3400 Seal#10
from Sanchem, Inc.

Enhances paint and coating adhesion specifically from filiform corrosion on aluminum castings such as (380, 383, 360, aluminum zinc die castings [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Sealer
  • Substrate: Aluminum; Steel; Other; Magnesium
Conductive Acrylic Paint -- CP100G-1
from All-Spec Industries

The All-Spec CP100G-1 is a conductive formulation that has a water based coating manufactured with high quality acrylic latex and waterborne urethane. Produced to meet or exceed the ASTM-D-25780 specifications for conductivity and static decay rates. Use on floors, bench tops, tote boxes, etc. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Base Coat
  • Substrate: Aluminum; Anodized; Ceramic; Concrete; Metallic; Plastic; Steel; Wood
Smart Coating
from Crosslink

Coatings currently are available to prevent corrosion. However, many of them employ hexavalent chromium, a highly toxic chemical and known carcinogen. Current legislation in Europe (RoHS) and California (EWRA) are helping to phase out the use of this chemical.Crosslink offers a new, non-toxic smart... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic
Wearlon Super F-4 Prop Coating
from Redwood Plastics

Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Non-Stick Foul Release
  • Substrate: Aluminum
Titebond Concrete Primer -- 15136
from Titebond

Titebond Concrete Primer is used over Gyp-Crete and lightweight concrete to provide a bondable surface for the installation of hardwood floors. It also performs exceptionally well as an additive to cement based patching and leveling compounds used over uneven or damaged subfloors. It provides... [See More]

  • Form: Liquid
  • Substrate: Concrete
  • Type: Primer
  • Location / Orientation: Floor
Conduct Coat™ Floor Finish -- AF-6800
from RDM Industrial Products, Inc.

Specially formulated to protect conductive/dissipative flooring, this finish will lengthen its life. It offers long lasting, high gloss, static dissipative properties. With low a VOC level this product is as safe as it is easy to use. Resistance: 107-109 Ohms/sq. Durable. Facilitates dirt removal. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
Deco-Coat -- DC-2501
from Epoxies Etc...

Deco-Coat 2501 Resin is a two component high gloss epoxy resin that forms a hard enamel like finish. This versatile coating is a liquid resin that is safe and easy to use. It does no contain any solvents or offensive odors. DC-2501R is also available in low viscosity (DC-2501R LV). [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Glass; Metallic; Plastic; Wood
3M™ Scotch-Weld™ Elastomeric Coating -- EC-5816
from 3M Advanced Materials Division

Elastomer-based formula creates a tough, flexible, abrasion resistant coating. Resists heat, flame, and weathering for lasting, reliable performance. Resists gasoline, aircraft fuel, hydraulic oil and water. Can be applied by spraying, brushing or flow coating. 3M ™ Scotch-Weld ™... [See More]

  • Form: Aerosol; Liquid
  • Substrate: Glass; Wood
  • Type: Coating
  • Features: Abrasion, Erosion or Wear Resistant
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
0.5L High Res 1000 Ink -Marsh, Foxjet,LD -- 32014579
from Graphic Controls

Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]

  • Form: Cartridge; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
Self-leveling Silicone Rubber -- ELASTOSIL® E91
from Wacker Chemical Corp.

ELASTOSIL ® E91 is a self-levelling silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. It can also be cured in steam oven within 3 min. Properties. fast curing in steam oven. high elongation properties. acetic... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Coating; Sealer
  • Substrate: Other; Textiles
Acrylic Coating -- Revyvit
from Dryvit UK

Acrylic coating for changing the colour of existing Dryvit finishes or use with Custom Brick. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Acrylic; Resin
OPTOOL™ -- DSX
from Daikin America, Inc.

OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Anti-Fouling Agent for Lenses/Displays
  • Substrate: Glass
Electro-Conductive Epoxy Varnish -- BCE-30370
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Varnish
  • Substrate: Metallic
Cabot Stains
from Valspar Corporation (The)

Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Stain
  • Substrate: Wood
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Stain
  • Substrate: Concrete
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
Aerospace Coatings
from Sherwin-Williams

Exterior Products. Whether it ’s new construction or a recoat, a single plane or a commercial fleet, we have the quality products you need to make every application last. Interior Primers. Aerospace Coatings offered by Sherwin-Williams are available in a variety of Primer products specifically... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat; Clear Coat
  • Substrate: Metallic
Anti-Slip Epoxy -- AS5400 System
from Rust-Oleum Corporation

Anti-slip one-step pedestrian grade, single component anti-slip coating [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete
PITTWRAP® SS PRIMER
from Owens Corning® FOAMGLAS® Insulation

A specially formulated primer that promotes adhesion of the PITTWRAP ® SS Jacketing when the laps are slightly dusty or the application is below 10 °C (50 °F). U.S. Stock Item. Available in standard 1 gallon containers. [See More]

  • Form: Liquid
  • Coverage: 75
  • Type: Coating; Paint; Primer
  • Operating Temperature: -27 to 180
SafeGard® CC-3000 Chromate-free Chemical Conversion Coating
from Sanchem, Inc.

The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer; Conversion Coating
  • Substrate: Aluminum; Steel; Other; Magnesium, Zinc
Wearlon® Anti-Graffiti Coating
from Redwood Plastics

Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
  • Type: Coating; Anti-Graffiti
  • Substrate: Metallic
ESD Floor Finish -- AF-5500
from RDM Industrial Products, Inc.

This industry popular finish offers low VOC, high gloss, and static dissipative properties. High abrasion resistance. High gloss. Non flaking. Non slippery. Low cost. Low tribogeneration generation. UL listed. No formaldehyde or phthalates. Water based. Surface resistance (RTT): 107-109 Ohms @100... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
Deco-Coat -- DC-2570
from Epoxies Etc...

Deco-Coat 2570 Epoxy Resin is an ultra clear, high gloss, durable coating. This liquid polymer epoxy resin is formulated without solvents and is therefore safe and easy to use. It is formulated in a convenient 1:1 by volume mix ration. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Form: Liquid
  • Substrate: Concrete
  • Type: Coating; Enamel
  • Coating Material: Polyurethane; Resin; Water
2L High Res Ink - Domino C6000 -- 32016935
from Graphic Controls

Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]

  • Form: Cartridge; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
Acrylic Stain -- Bejca Wood Stain
from Dryvit UK

An acrylic stain used in conjunction with Drytex Wood to give a natural wood effect appearance. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Stain
  • Coating Material: Acrylic; Resin
Silver Filled Electro-Conductive Ink -- VCO-60130
from Protavic America, Inc.

PTV 28997. The PROTAVIC ® C 3513 S is a pure silver-filled electro-conductive ink which is supplied as a single substrates, and is specially adapted for silk screen printing. Its characteristic features are: fineness, good electrical conductivity and good adhesion on all substarates, especially... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Thermoset
  • Type: Ink
  • Substrate: Aluminum; Anodized; Asphalt; Ceramic; Concrete; Glass; Metallic; Plastic; Steel; Wood
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Beyond™ -- Multi-Purpose Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, single component [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
Two Component, Butyl Rubber Elastomer -- PITTSTOP® 196 Vapor Stop
from Owens Corning® FOAMGLAS® Insulation

PITTSTOP ™ 196 Vapor Stop is a two component, butyl rubber elastomer specially designed for use in FOAMGLAS ® insulation systems. Its service temperature range is specifically suited for Liquid Natural Gas and other cryogenic insulation systems. U.S. Stock Item. Available in standard two... [See More]

  • Form: Liquid
  • Coating Material: Rubber
  • Type: Coating
  • Thickness: 0.0551 to 0.0630
Platinum Pro™ Floor Finish -- AF-6500
from RDM Industrial Products, Inc.

This long lasting urethane enhanced static dissipative floor finish is the prime defense in ESD environments. With consistent resistance reading of 107-109 Ohms @100 volts, this water based finish is used worldwide to protect electronic devices from damage and to protect workers from explosion or... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Ceramic; Plastic
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®650 SL/RC
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®650 SL/RC self-leveling, recoatable epoxy is a two-component, heavy duty floor system that provides a high gloss, seamless, hygienic surface that is extremely hard wearing and durable. The coating can also be applied to provide a nonslip texture. This product may be topcoated if... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Other; Iron
Ink for Marsh Unicorn Printers - Black -- 32014952
from Graphic Controls

Graphic Controls LLC offers you a risk-free conversion to the perfect inks for Drop-On-Demand (DOD) Large Character and fault detection ink jet coders. Exacting filtration standards eliminate more particulate matter that most OEM inks. ISO 9001 manufacturing standards ensure consistent formulations. [See More]

  • Form: Cartridge; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Ink; Marking Material
  • Substrate: Wood; Other; Pourous Media
Acrylic-Based Finish -- Ameristone
from Dryvit UK

100% acrylic-based finish with multi-colored quartz aggregates. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Acrylic; Resin
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Vapor Retarder Coating -- PITTCOTE® 300E Coating
from Owens Corning® FOAMGLAS® Insulation

A liquid applied moisture cure vapor retarder coating especially formulated for use with FOAMGLAS ® insulation. PITTCOTE ® 300E coating can be used as a protective/vapor retarder coating over FOAMGLAS ® insulation under metal jacket or other UV resistant finish or as vapor retarder... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Reactive or Moisture Cured
  • Type: Coating
  • Substrate: Asphalt (optional feature); Metallic (optional feature)
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 PRIMER is a heavy duty, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor primer. Provides overall performance comparable to that of most solvent borne epoxy floor systems. Designed for use under ArmorSeal ®finish coats. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer
  • Substrate: Concrete
Acrylic-Based Finish -- Lymestone
from Dryvit UK

A premixed, 100% acrylic-based finish designed to replicate the appearance of limestone blocks. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Acrylic; Resin
Thurmalox® -- 70
from Dampney Company, Inc.

Prevents chloride induced external stress corrosion cracking from cryogenic to 1000F [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Cadmium Plating
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Architectural Finish -- Custom Brick
from Dryvit UK

Architectural finish in the look of brick, stone, slate and tile for vertical surfaces. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin
Thurmalox® -- 70C
from Dampney Company, Inc.

Stainless steel coating prevents chloride induced external stress corrosion cracking to 1000F [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating
  • Substrate: Metallic; Steel; Other; Stainless Steel
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Form: Liquid
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
Exterior and Interior Quartz Aggregate Finish -- Stone Mist
from Dryvit UK

Exterior and interior quartz aggregate finish. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin
Thurmalox® 250 -- Solar Coating
from Dampney Company, Inc.

Selective Black, silicone-based paint which collects heat more efficiently than ordinary black paint and resists out gassing to 400F. It is designed to selectively absorb wavelengths with the greatest heat content when used on the metal surfaces of collector panels having glazed covers. It collects... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying; Thermoset (optional feature)
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Steel; Other; Stainless Steel
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Base Coat
  • Substrate: Concrete
Sealers & Topcoats for Zinc Plating -- Lac-Chro-SEAL®
from Columbia Chemical Corporation

Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat; Sealer; Lacquer
  • Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
Flexible Elastomeric Exterior Finish -- Weatherlastic Adobe
from Dryvit UK

Flexible, elastomeric exterior finish. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin; Rubber
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Floor Coating -- 6711 System
from Rust-Oleum Corporation

Clear, fast drying, oil modified, single component waterborne polyurethane [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Wood
Sealers & Topcoats for Zinc Plating -- Zinc-Chro-SHIELD
from Columbia Chemical Corporation

Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Form: Liquid
  • Substrate: Concrete; Wood
  • Type: Coating; Primer
  • Coating Material: Acrylic; Resin; Water
Interior/Exterior Acrylic PMR Coating -- Demandit
from Dryvit UK

Interior/exterior acrylic PMR coating in standard and custom colours. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic; Wood; Other; Stucco and Acrylic-Based Textured Finishes
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Gray Zinc-Sele® -- 4285 Gray
from Rust-Oleum Corporation

High heat resistance, two coat system for exterior heat exposure conditions [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Base Coat
  • Substrate: Metallic; Steel
Trivalent Chromate for Zinc Plating -- COLDIP® Satin Zinc 900
from Columbia Chemical Corporation

COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]

  • Form: Liquid
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Form: Liquid
  • Substrate: Concrete; Wood
  • Type: Coating; Clear Coat
  • Coating Material: Acrylic; Resin; Water
Pearlescent (Metallic) Coating -- Reflectit
from Dryvit UK

A coating used over Dryvit finishes that gives a pearlescent (metallic) appearance. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Form: Aerosol; Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Green Concrete Prime & Seal
from Rust-Oleum Corporation

Clear, unpigmented, two component, zero VOC waterborne epoxy primer. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 120
from Columbia Chemical Corporation

COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Form: Liquid
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Bond-Plex WB Acrylic
from Sherwin-Williams Protective & Marine Coatings

Bond-Plex WB Acrylic is a single component, waterborne acrylic, adhesion promoting coating formulated for direct application to pre-finished metal siding. Suitable for interior or exterior use. Outstanding early moisture resistance. Outstanding exterior durability and gloss retention. Eliminates the... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Other; Fluorocarbons, Silicone Polyesters
Silicone Facade Paint -- Silstar
from Dryvit UK

Silicone facade paint. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible with our texture finishes and... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Other; Mineral Substrates
Protective and Marine Finishes
from Sherwin-Williams

Sherwin-Williams is a global provider of protective and marine coatings, offering a complete line of high performance coatings technologies to combat corrosion. We deliver unmatched service and coatings specification support to meet our customers ’ coatings needs. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Metallic; Plastic; Wood
High Heat Coating -- 4200 System
from Rust-Oleum Corporation

Modified silicone aluminum & colored finishes, high heat exposed surfaces [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer (optional feature); Clear Coat (optional feature)
  • Substrate: Metallic; Steel
Trivalent Chromate for Zinc Plating -- COLDIP® TRI-V 121
from Columbia Chemical Corporation

COLDIP ® TRI-V 121 is a high performance "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 175 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]

  • Form: Liquid
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Silicone-Based Nanotechnology Coating -- HDP Water Repellent Paint
from Dryvit UK

Proprietary, silicone-based nanotechnology coating that promotes hydrophobicity enhancing reduced dirt pick up properties. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin; Silicone
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Trivalent Chromate for Zinc Plating -- SpectraMATE® 25
from Columbia Chemical Corporation

SpectraMATE ® 25 is a high performance, thick-film trivalent conversion coating which passivates and protects electroplated zinc over steel parts. It produces a slightly iridescent, multicolor finish (hues of yellow, green, purple and pink) which consistently exceeds 250 hours of neutral salt... [See More]

  • Form: Liquid
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Corrosion Inhibitor -- Heat-Flex® Hi-Temp 1200
from Sherwin-Williams Protective & Marine Coatings

CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer; Coating Under Insulation
  • Substrate: Metallic
Tintable Acrylic Stain -- Tuscan Glaze
from Dryvit UK

A tintable acrylic stain that can be applied to acrylic or elastomeric finishes, providing an 'old world' or 'antique' look. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Stain
  • Coating Material: Acrylic; Resin
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
Trivalent Chromate for Zinc Plating -- TRIVECTA® Black 300
from Columbia Chemical Corporation

TRIVECTA ® Black 300 is a black trivalent chromate for zinc plated parts. It produces a thick film ( >400nm), uniform gloss-black, scratch-resistant finish, and works well over all types of zinc deposits. TRIVECTA Black 300 provides a finish that consistently exceeds 120+ hours of neutral... [See More]

  • Form: Liquid
  • Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
  • Type: Coating; Chromates for Zinc Plating
  • Coating Material: Conversion; Zinc
Cryogenic Spill Protection/Thermal Barrier -- Firetex M89/02
from Sherwin-Williams Protective & Marine Coatings

The movement to produce, liquefy, store and transfer natural gas at sea brings to the forefront a new concern in the risk assessment stages of any floating liquefied natural gas (FLNG) project: how to protect the vessel and support structures from the catastrophic effects of a cryogenic LNG spill on... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Sealer
  • Substrate: Metallic
Trowel-Applied Stone Finish -- TerraNeo
from Dryvit UK

A trowel-applied stone finish that simulates cut stone and granite. [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Coating Material: Resin
Industrial DTM Epoxy Mastic -- 9100 System
from Rust-Oleum Corporation

Two component, high solid epoxy coating, moderate to severe environment use [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Mastic
  • Substrate: Concrete; Metallic; Steel
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Zinc Nickel Plating
  • Coating Material: Zinc; Alkaline Zinc Nickel
Diamond-Clad® Urethane Clear Coat
from Sherwin-Williams Protective & Marine Coatings

Diamond-Clad ® CLEAR COAT URETHANE is a three component, graffiti resistant, low-VOC, acrylic polyurethane clear coat that enhances the finish and weathering properties of newly applied aliphatic urethane coatings. It exhibits excellent graffiti resistance and ease of application by brush or... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Clear Coat
  • Substrate: Steel; Other; Previously Painted Surfaces
Waterproof Elastomeric Exterior Coating -- Weatherlastic Smooth
from Dryvit UK

Flexible, waterproof elastomeric exterior coating. Dryvit ’s exterior coatings have been formulated to outperform traditional exterior paints. Based on high performance acrylic and silicone technologies these finishes are the ideal solution for refurbishment or new build. They are compatible... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Concrete; Other; EIFS and Stucco Substrates
Industrial DTM Urethane Mastic -- 9800 System
from Rust-Oleum Corporation

Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]

  • Form: Liquid
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Mastic
  • Substrate: Aluminum; Concrete; Metallic; Steel
Zinc Phosphate -- COLPHOS® Zn 35
from Columbia Chemical Corporation

COLPHOS ® Zn 35 is a liquid, immersion zinc phosphate used to produce fine grain crystalline heavyweight coatings (1000 - 5000 mg/ft2) on steel surfaces while generating minimal sludge. It meets the requirements of ASTM F1137, MIL-DTL-16232G TYPE Z and A-A59267, provides excellent absorbing... [See More]

  • Form: Liquid
  • Substrate: Steel
  • Type: Coating; Primer; Heavy Zinc Phosphate
  • Coating Material: Conversion; Zinc
SherPlate PW Epoxy
from Sherwin-Williams Protective & Marine Coatings

SherPlate PW Epoxy. SherPlate PW Epoxy is an edge retentive, ultra high solids epoxyamine coating engineered for immersion service in potable water pipes and storage tanks. The rapid return to service and high build, edge retentive properties of this coating provide superior protection. One or two... [See More]

  • Form: Liquid
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Concrete; Metallic; Steel