Varnish Architectural Coatings

2 Results
Red Insulating Varnish -- 6084
from Aervoe Industries Incorporated

Class B epoxy ester, dielectric strength 1200V/mil wet, 2100V/mil dry [See More]

  • Type: Coating; Sealer; Varnish
  • Substrate: Other; Circuits, Commutator Ends, Coils
  • Cure / Setting Technology: Film Drying
  • Coating Material: Epoxy; Resin; Solvent
Electro-Conductive Epoxy Varnish -- BCE-30370
from Protavic America, Inc.

Silver filled epoxy system for tantalum & ceramic termination coating. This product is commonly used for flexible termination of capacitors and offers high strength and flexibility. This product is the "gold" standard for flexible termination. Solvent adjusted. Please contact us for product... [See More]

  • Type: Coating; Varnish
  • Substrate: Metallic
  • Cure / Setting Technology: Thermoset
  • Coating Material: Epoxy; Metal Filled; Resin; Silver