Glaze / Glass Enamel Architectural Coatings
from FORREST Technical Coatings
A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]
- Coating Material: Alkyd; Glass Enamel; Resin; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Enamel
- Substrate: Metallic; Steel; Wood
from Sherwin-Williams Protective & Marine Coatings
General Polymers 3561 EPOXY RESIN GLAZE is a high solids, two component epoxy resin systems used for general purpose decorative aggregate and heavy duty industrial flooring systems. 3561 EPOXY RESIN GLAZE possess good chemical resistance, with excellent compressive strength and abrasion resistance. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin
- Cure / Setting Technology: Multicomponent
- Type: Coating
- Substrate: Concrete
from Aremco Products, Inc.
Aremco offers an expansive range of ceramic-based materials used for the assembly of high temperature, high power electrical devices, and high temperature fixtures, molds and tooling. These materials, based on aluminum oxide, aluminum nitride, magnesium oxide, silicon dioxide, silicon carbide,... [See More]
- Coating Material: Glass Enamel; Silicone
- Substrate: Glass
- Type: Coating (optional feature); Sealer
- Operating Temperature: 1150
from Sherwin-Williams Protective & Marine Coatings
SHER-GLASS FF is a glass flake reinforced amine epoxy coating formulated for immersion service or where steel or concrete protection is desired, in a wide range of harsh industrial environments. The use of pre-wetted glass flake allows for consistent mixing and application. Re-inforced film enhances... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Epoxy; Glass Enamel; Resin
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Concrete; Steel; Other; Iron
from Aremco Products, Inc.
Glass-ceramic white waterborne coating for glass and quartz up to 1500 ° F. [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Glass Enamel
- Cure / Setting Technology: Film Drying
- Type: Coating; Ceramic; Reflective Coating
- Substrate: Other; Quartz Lamp