Ceramic Coating Architectural Coatings
from Aremco Products, Inc.
Ceramic-black coating for ceramic fiberboards and refractories to 2500 ° F. [See More]
- Type: Coating; Ceramic; High Emissivity Coating
- Substrate: Ceramic; Other; Ceramic Fiber Modules & Refractories
- Cure / Setting Technology: Film Drying
- Coating Material: Inorganic (Silicate, Cement, Glaze)
from ZIRCAR Refractory Composites, Inc.
ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]
- Type: Coating; Ceramic; Refractory Molding Compound
- Substrate: Glass
- Cure / Setting Technology: Film Drying
- Coating Material: Inorganic (Silicate, Cement, Glaze)
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]
- Type: Coating; Ceramic
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Coating Material: Epoxy; Resin
from Sherwin-Williams Protective & Marine Coatings
General Polymers CERAMIC CARPET #554 combines EPO-FLEX ® crack isolation system with colored quartz aggregate to provide the toughness and flexibility of EPO-FLEX with the beauty and durability of quartz broadcast flooring. Flexibility is achieved without the use of plasticizers or other... [See More]
- Type: Coating; Ceramic
- Substrate: Concrete; Wood; Other; Quarry Tile
- Cure / Setting Technology: Film Drying; Multicomponent
- Operating Temperature: 50 to 90