Alkyd / Oil Based Architectural Coatings

39 Results
Fast-drying Universal Weldable Primer 16P -- 16P Series
from FORREST Technical Coatings

A fast-drying universal phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments provide excellent corrosion prevention and good weathering characteristics for protection during storage, transit or construction. Appropriate for use on interior or exterior steel substrates... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Forrest Industrial Enamels
from FORREST Technical Coatings

FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
High Gloss Brush and Roll Enamel 915E -- 915E Series
from FORREST Technical Coatings

A high-gloss alkyd enamel designed for brush and roll application on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. [See More]

  • Coating Material: Alkyd; Glass Enamel; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel; Wood
High Solids Low VOC Primer 216P -- 216P Series
from FORREST Technical Coatings

A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
One-coat Alkyd Enamel 14P -- 14P Series
from FORREST Technical Coatings

A one-coat alkyd enamel solution for where two-coat primer and topcoat systems are typically used. Available in aerosols for touch-up and maintenance. Matches the performance of 14E with the addition of a corrosion inhibitor. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel
  • Substrate: Metallic; Steel
Premium Acrylic Modified Alkyd Enamel 64E -- 64E Series
from FORREST Technical Coatings

Premium Acrylic Modified Alkyd Enamel with excellent color and gloss retention. May be catalyzed with 46K001 for enhanced performance. Available in aerosols for touch-up and maintenance. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying; Multicomponent (optional feature)
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quick Dry Touch Up Enamel 914E -- 914E Series
from FORREST Technical Coatings

Our quickest-dry high-gloss alkyd enamel designed for use on metal surfaces. Excellent for marking safety equipment, safety hazards and piping to comply with OSHA color standards. Multiple stocked bases allow for tinting on demand. May be used direct-to-metal or with a primer depending on... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quixnamel Alkyd Enamel 14E -- 14E Series
from FORREST Technical Coatings

Quixnamel Alkyd Enamel is a proven versatile gloss enamel for use on substrates with interior or exterior exposure. Provides a durable and attractive finish for all types of industrial and agricultural equipment. Excellent application properties and quick dry to increase production. May be used... [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Quixnamel Plus 714E (Low-HAPS/VOC) -- 714E Series
from FORREST Technical Coatings

A versatile and quick-dry low-HAPS, low-VOC high-gloss finish designed for interior or exterior exposure.  Products in this line are less than 3.5 lbs/gallon VOC. Should be used over an industrial primer. [See More]

  • Coating Material: Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Shopcoat Alkyd Primer 26P -- 26P Series
from FORREST Technical Coatings

A shopcoat alkyd primer designed to be weldable, non-lifting and easy to use. Protects substrates during shipping, handling or construction. [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Primer; Base Coat
  • Substrate: Metallic; Steel
Alkyd Primer -- TT-P-645C, Formula 84
from Sherwin-Williams Protective & Marine Coatings

An alkyd primer formulated for use as a general primer for applications to steel and aluminum. This product complies with Military Specification TT-P-645C, Formula 84. Recommended Usage. For use on prepared steel and aluminum in marine and industrial environments: Marine Vessels - interior and... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Aluminum; Steel
Cabot Stains
from Valspar Corporation (The)

Solid StainView stain colors. Total coverage gives maximum protection. VIEW PRODUCT DETAILS. Solid Color Acrylic Siding Stain. Solid Color Decking Stain. Semi-Solid StainView stain colors. Extra pigment adds longevity. VIEW PRODUCT DETAILS. Semi-Solid Siding and Fence. Semi-Solid Deck & Siding... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Stain
  • Substrate: Wood
Anodized Metal & Trim Paint -- 1850
from Aervoe Industries Incorporated

Used for touch-up & installation of anodized & painted building components [See More]

  • Coating Material: Acrylic; Alkyd; Resin; Solvent
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Anodized; Concrete; Metallic; Wood
Architects Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Alkyd Enamel -- IC-10
from Rust-Oleum Corporation

Multi-purpose oil modified alkyd enamel, light abrasion resistance [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Steel
Dry Fallout Spray EG-SHEL WHITE
from Sherwin-Williams Protective & Marine Coatings

DRY FALLOUT SPRAY EG-SHEL WHITE is a fast drying alkyd white paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. Eight foot dry fallout. 86% light reflectance. High hiding. Easy cleanup. Interior use. RECOMMENDED USAGE. For use over... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron
Contractors Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Industrial Choice™ -- Enamel Aerosol
from Rust-Oleum Corporation

Fast drying, multi-purpose, modified-alkyd enamel aerosol, indoor/outdoor [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Metallic; Steel
DTM Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

DIRECT-TO-METAL ENAMEL is a high-build alkyd coating with rust-inhibitive properties for application directly to bare steel. Good gloss and color retention. Corrosion resistance and finish coat protection in one coat. Outstanding long term flexibilityy. RECOMMENDED USAGE. For use over prepared steel... [See More]

  • Coating Material: Alkyd; Resin
  • Substrate: Metallic; Steel
  • Type: Coating; Enamel
  • Cure Temperature: 77 to 120
Contractors Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Aluminum; Metallic; Steel
Exterior and Interior White Alkyd Enamel -- MIL-E-1115D
from Sherwin-Williams Protective & Marine Coatings

MIL-E-1115D, Exterior and Interior White Alkyd Enamel is a VOC compliant high quality enamel for shipboard use. Complies with Military Specification MIL-E-1115D. RECOMMENDED USAGE. Recommended for general purpose exterior and interior shipboard surfaces where fire-retardency is not required. [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Steel; Other; Shipboard surfaces
Home Builders Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Rust-Oleum® Industrial Coating -- 8400 System
from Rust-Oleum Corporation

Industrial food and beverage coating, prevents mold & mildew growth [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint
  • Substrate: Metallic; Steel
Hi-Solids Alkyd Metal Primer
from Sherwin-Williams Protective & Marine Coatings

HI-SOLIDS ALKYD METAL PRIMER is a fast drying, high solids, low VOC, rust inhibitive, alkyd primer for steel surfaces, and is free of heavy metal hazards. It is easy to apply by spray and has good resistance to general atmospheric weathering. It can be topcoated with alkyd and latex coatings. Fast... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Iron
Homeowners Exterior Paint & Coatings
from Sherwin-Williams

Paint. Highly durable, high quality coatings designed for superior performance on all exterior substrates. Our low-temp formulas let you expand your season. Primers. Get beautiful, long-lasting results for your exterior surfaces. Primers "anchor" finish coats, level uneven areas, seal porous... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Speedy Dry Enamel -- 1500 System
from Rust-Oleum Corporation

Fast drying, modified short-oil alkyd, used for vehicle refinishing & OEM's [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Clear Coat
  • Substrate: Metallic; Steel
Industrial Aluminum Paint
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ALUMINUM PAINT is an economical, one-package, interior / exterior, general purpose, leafing aluminum paint which produces a chrome-like uniform appearance and provides heat resistance up to 400 °F. Ultraviolet light resistant. Long term protection against weathering and moisture. Heat... [See More]

  • Coating Material: Alkyd; Aluminum; Metal Filled; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Homeowners Interior Paint & Coatings
from Sherwin-Williams

Paint. A critical step for any painting project is choosing the right paint. Thanks to today's improved coatings and applicators, even first-time painters can achieve professional-quality results. Primers. Get the beautiful, long-lasting results you expect. Primers "anchor" finish coats, level... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Industrial Enamel HS
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL HS is a high solids, low VOC, alkyd, gloss topcoat. It is easy to apply by brush, roll, or spray and is intended for interior/exterior use in industrial environments. High gloss/dirt resistant. Chip and flake resistant. Abrasion resistant. Exterior/interior applications. Resists... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel; Clear Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
Property & Facility Managers Exterior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Exterior primers assure superior hiding, topcoat appearance and long-lasting results. Commercial High-Performance Coatings. A comprehensive line-up of high-performance coatings... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Industrial Enamel VOC-Complying
from Sherwin-Williams Protective & Marine Coatings

INDUSTRIAL ENAMEL VOC COMPLYING is a medium oil, alkyd, interior/exterior, all-purpose enamel. Designed for new construction and maintenance application uses. Dries fast and allows equipment to be placed back in service quickly. Chip and flake resistant. High gloss/dirt resistant. Apply down to 40... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
Property & Facility Managers Interior Paint & Coatings
from Sherwin-Williams

Paint & Coatings. A wide variety of coatings for residential or commercial use offer top quality performance. Primers. Interior primers assure superior hiding, topcoat appearance and long-lasting results. Wood Stains, Sealers & Clear Topcoats. A wide variety of stains and sealers for... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Paint; Enamel; Primer; Base Coat; Clear Coat; Sealer; Stain
  • Substrate: Concrete; Metallic; Plastic; Wood
Industrial Urethane Alkyd Enamel
from Sherwin-Williams Protective & Marine Coatings

Industrial Urethane Alkyd Enamel is a high solids, high gloss, 2.8 lb/gal VOC compliant coating intended for interior/exterior use in industrial environments. It is easy to brush, roll or spray. Provides performance comparable to Silicone Alkyds. Modified with urethane resin for increased durability... [See More]

  • Coating Material: Alkyd; Polyurethane; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel; Wood; Other; Iron, Galvanizing
KEM® 4000 Enamel
from Sherwin-Williams Protective & Marine Coatings

KEM ® 4000 is a high solids, gloss, VOC-compliant, general purpose acrylic alkyd enamel coating intended for industrial applications. It is ideal for interior or exterior applications, the refinishing of industrial, construction, and agricultural equipment, as well as a wide range of general... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Enamel
  • Substrate: Aluminum; Metallic; Steel; Other; Iron, Galvanizing
KEM® Bond HS Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® BOND HS is a fast drying, high solids, low VOC, heavy metal free, rust inhibitive, universal, alkyd metal primer. KEM ® Bond HS can be topcoated with alkyd, acrylic, and high performance coatings. Also suitable as a "barrier" coat over conventional coatings which would normally be... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Iron
KEM® Kromik® Universal Metal Primer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Kromik ® UNIVERSAL METAL PRIMER is a rust inhibiting, low VOC, modified alkyd resin primer designed for use over iron and steel substrates. Can be used as a "universal" primer under high performance topcoats and is also suitable as a "barrier" coat over conventional coatings which... [See More]

  • Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Primer
  • Substrate: Metallic; Steel; Other; Iron
Metalastic® DTM Acrylic Modified Enamel
from Sherwin-Williams Protective & Marine Coatings

Metalastic ® DTM is a VOC compliant, high-build acrylic modified enamel with rust-inhibitive properties for application directly to bare steel. Provides an economical alternative to many maintenance and new construction projects. VOC compliant. Good gloss and color retention. Corrosion... [See More]

  • Coating Material: Acrylic; Alkyd; Resin
  • Cure / Setting Technology: Film Drying; Thermoset
  • Type: Coating; Enamel
  • Substrate: Metallic; Steel; Other; Iron
Modified Alkyd Paint -- Dryfall Flat
from Sherwin-Williams Protective & Marine Coatings

DRY FALL FLAT is a modified alkyd paint for interior use. Overspray dries to a removable dust within eight feet @ 77 °F and 50% relative humidity. High light reflectance, White. High hiding. Flash rust resistant. Eight foot dry fallout. Easy clean up. Interior use. RECOMMENDED USAGE. For use... [See More]

  • Coating Material: Alkyd; Resin
  • Cure / Setting Technology: Film Drying
  • Type: Paint
  • Substrate: Aluminum; Concrete; Steel; Wood; Other; Galvanizing, Drywall, Iron