Specialty / Other Architectural Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Type: Coating; Paint
- Substrate: Metallic; Plastic; Steel
- Cure / Setting Technology: Thermoset
- Form: Powder
from FORREST Technical Coatings
FirmFoot ® Slip Resistant EpoxyEpoxy Skid Resistant Floor Paint. Pre-mixed epoxy paint with grit to eliminate slippery spots on stairs, walkways, ramps, boat decks, diving boards and dozens of other common locations! Offers firm footing under wet conditions. Easy to use, no mixing. Meets VOC... [See More]
- Type: Paint; Clear Coat
- Substrate: Aluminum; Concrete; Metallic; Plastic; Steel; Wood; Other; Fiberglass
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
FORREST Industrial Enamels are easy to apply industrial coatings in low-VOC, HAPS compliant, water-based, quick-dry, and solvent-based formulations. All are available as single-component finishes for interior or exterior use. Available in aerosols for touch-up and industrial maintenance. [See More]
- Type: Coating; Paint; Clear Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Resin; Solvent
from FORREST Technical Coatings
Rust-inhibitive barrier coatings for use on interior or exterior steel substrates and compatible with various top coats. These versatile primers are recommended for use on machinery, structural steel, agricultural equipment and fabricated metals. Most products are available in standard white, red... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Solvent; Water
from FORREST Technical Coatings
A high solids, 3.5 VOC or lower phenolic modified alkyd primer with non-lifting properties. Rust-inhibitive pigments protect against corrosion. Appropriate for use on interior or exterior steel substrates and compatible with alkyd, acrylic, vinyl, epoxy or urethane top coats. A 2.8 VOC version... [See More]
- Type: Coating; Paint; Primer; Base Coat
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Alkyd; Formaldehyde Resins (Phenolic, Furan, Melamine); Resin; Solvent
from FORREST Technical Coatings
INFERNEX ® L-1100 was originally engineered for barbeque protection with additional animal and vegetable fats resistance. Its unique epoxy formula performs at a peak temperature of 1100 ° F (593 ° C). It ’s become a top seller in the INFERNEX ® line-up with a durable black... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Solvent
from FORREST Technical Coatings
Originally engineered for high temperature resistance, INFERNEX ® L-1200 has proven itself a reliable coating for more than 30 years due to its unique blend of pigments in a silicone polymer resin. Designed for rapid curing and good film integrity, this product also provides good corrosion... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Film Drying
- Coating Material: Solvent
from FORREST Technical Coatings
Originally developed for exhausts, PS-1000 has earned its reputation for decades as the workhorse for protecting exhaust systems, engines, and silencers. It ’s recognized by its black smooth finish and ability to withstand temperatures up to 1000 ° F (538 ° C). It also features... [See More]
- Type: Coating; Paint
- Substrate: Metallic; Steel
- Cure / Setting Technology: Thermoset
- Cure Temperature: 450
from FORREST Technical Coatings
Stove Bright High Temperature Paint is a liquid coating sprayed on properly prepared metal substrate for a long-lasting finish that can withstand peak temperatures to 1200 °F (650 °C). Backed by decades of proven performance, these coatings are the industry standard for heat resistance in... [See More]
- Type: Coating; Paint
- Substrate: Aluminum; Concrete; Metallic; Steel; Other
- Cure / Setting Technology: Film Drying; Thermoplastic
- Coating Material: Resin; Silicone; Solvent
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic ® AR BRUSH GRADE SS is a 100% solids, fluid applied, slow set polyurea elastomer repair material that is based on proprietary polyurea formulation and a modified amine curing mechanism. It can be applied at thicknesses of 30 - 250 mils in consecutive multiple applications. Long pot... [See More]
- Type: Coating; Repair Material
- Substrate: Concrete; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Resin; Rubber; Modified Amine
from JARO Corp.
At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High... [See More]
- Type: Coating; Nonconductive, Insulating Coating
- Substrate: Other; Electronic Component Substrates
- Cure / Setting Technology: Thermoset
- Coating Material: Polyimide
from Acoustical Solutions, Inc.
Sound Damping Compound is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving... [See More]
- Type: Coating; Sound Damping
- Substrate: Aluminum; Anodized; Ceramic; Glass; Metallic; Plastic; Steel; Wood
- Cure / Setting Technology: Thermoset
- Coating Material: Resin; Rubber; Water
from Redwood Plastics
Wearlon Super F-4 is the hardest in the line of Wearlon coatings, improving abrasion resistance and prolonging the life of your propeller. It is a water based, environmentally friendly coating that can be painted or sprayed on. Wearlon Super F-4 is a non-stick foul release coating that minimizes... [See More]
- Type: Coating; Non-Stick Foul Release
- Substrate: Aluminum
- Cure / Setting Technology: Film Drying
- Coating Material: Water
from Rust-Oleum Corporation
Two component, high solid epoxy coating, moderate to severe environment use [See More]
- Type: Coating; Mastic
- Substrate: Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Epoxy; Resin
from Daikin America, Inc.
OPTOOL is fluorine compound which has very secific structure and has excellent fouling prevention performance. Especially it provides excellent fingerprint marking prevention capability. [See More]
- Type: Coating; Anti-Fouling Agent for Lenses/Displays
- Substrate: Glass
- Cure / Setting Technology: Film Drying
- Coating Material: Fluoropolymers; Resin; Fluorine
from Graphic Controls
Ink Jet Fluids that Meet or Exceed OEM Standards. High Quality cost competitive inks providing optimal value for our customers. Exacting filtration standards eliminate more particulate matter than OEM inks. 100% "pour-over" compatible with OEM inks. Competitive lead times including available... [See More]
- Type: Ink; Marking Material; Cleaner Cartridge
- Substrate: Wood; Other; Pourous Media
- Cure / Setting Technology: Film Drying
- Coating Material: Water
from Sanchem, Inc.
is the electrical contact grease of choice in new electrical installations and maintenance because of its excellent performance in keeping metals free from corrosion. This rust preventitive has been used for over 50 years to preventing corrosion in electrical connectors from low micro-power... [See More]
- Type: Coating; Primer; Rust Preventive Coating
- Substrate: Concrete; Metallic
- Cure / Setting Technology: Film Drying
- Form: Paste / Mastic
from ZIRCAR Refractory Composites, Inc.
ZIRCARMold Mix 6 is a refractory-molding compound designed to allow replication of three-dimensional objects in glass. It comes as a paste, which is applied to a suitably prepared pattern and hardens on drying. Properly prepared molds of Mold Mix 6 will resolve the finest details and possess good... [See More]
- Type: Coating; Ceramic; Refractory Molding Compound
- Substrate: Glass
- Cure / Setting Technology: Film Drying
- Coating Material: Inorganic (Silicate, Cement, Glaze)
from Crosslink
Coatings Quickly Dissipate Static ElectricityAnti-static coatings are vital to the safety of materials, machinery and individuals across many different industries. Anti-static coatings, also known as electrostatic dissipation (ESD) coatings, help prevent problems associated with static charge... [See More]
- Type: Coating; Discharge Coating
- Substrate: Glass
- Cure / Setting Technology: Thermoset (optional feature); Ultraviolet Light Curing
- Coating Material: Polyurethane; Resin; Water
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
CUI is one of the costliest problems facing the hydrocarbon processing environment today. Infiltration by outside moisture or from the process environment through seams, gaps or other discontinuities in steel under insulation can lead to major equipment outages. Whether from periodic inspection and... [See More]
- Type: Coating; Sealer; Coating Under Insulation
- Substrate: Metallic
- Cure / Setting Technology: Film Drying
- Coating Material: Resin; Multi-Polymetric
from Redwood Plastics
Anti-Graffiti Wearlon ®. Put Scraping and Painting to an End. Our Wearlon ® Anti-Graffiti Coatings protects surfaces from graffiti vandals. An epoxy-silicone, three component, water-based, room temperature cure coating. The Wearlon coating with its slick surface resists spray paint,... [See More]
- Type: Coating; Anti-Graffiti
- Substrate: Metallic
- Cure / Setting Technology: Film Drying; Multicomponent; Room Temperature Cure Coating
- Coating Material: Epoxy; Resin; Silicone
from Rust-Oleum Corporation
Two component, high solids, direct to metal, aliphatic acrylic polyurethane [See More]
- Type: Coating; Mastic
- Substrate: Aluminum; Concrete; Metallic; Steel
- Cure / Setting Technology: Multicomponent
- Coating Material: Polyurethane; Resin
from Graphic Controls
Graphic Controls LLC offers you a risk-free conversion to the perfect inks for Drop-On-Demand (DOD) Large Character and fault detection ink jet coders. Exacting filtration standards eliminate more particulate matter that most OEM inks. ISO 9001 manufacturing standards ensure consistent formulations. [See More]
- Type: Ink; Marking Material; Cleaner Cartridge
- Substrate: Wood; Other; Pourous Media
- Cure / Setting Technology: Film Drying
- Coating Material: Water; Diethylene Glycol
from Sanchem, Inc.
is a dry in place cleaner and conversion coating solution for use on iron, steel or zinc surfaces. When the surface reaction is complete the protected steel or iron becomes blue-black in color. This protective coating has excellent corrosion protection from the effects of hummidty and is an... [See More]
- Type: Coating; Primer; Conversion Coating
- Substrate: Metallic; Steel; Other; Zinc
- Cure / Setting Technology: Film Drying
- Form: Liquid
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 Multi-Purpose Epoxy is a modified epoxy phenalkamine, formulated specifically for immersion and atmospheric service in marine and industrial environments. Dura- Plate 235 provides exceptional performance in corrosive environment, and can be applied at temperatures as low as 0... [See More]
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron
- Cure / Setting Technology: Film Drying
- Coating Material: Epoxy; Resin; Phenalkamine
from Redwood Plastics
Wearlon ® provides a non-stick coating that adds lubricity to nearly any surface to decrease build up and lower maintenance costs. Clean up is faster and easier. Super F-3M has tremendous water shedding properties and is spectacular in its hydrophobic properies, even approaching that which is... [See More]
- Type: Coating; Non-Stick
- Features: Waterproof; Non-stick
- Cure / Setting Technology: Film Drying
- Location / Orientation: Exterior
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Dura-Plate ® 235 NSF Multi-Purpose Epoxy is a modified epoxy phenalkamine, certified by NSF to Standard 61 as a tank lining for potable water storage tank. Self-priming. Low temperature application. Cures at temperatures as low as 0 °F. Approved as a primer under MIL-PRF-23236C, Type V,... [See More]
- Type: Coating; Primer; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Thermoset
- Coating Material: Epoxy; Resin; Phenalkamine
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Type: Coating; Zinc Plating
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Epolon II MULTI-MIL EPOXY is a high performance, interior/ exterior, VOC compliant, high build, self-priming, two component, catalyzed polyamide epoxy. Dries to an extra tough, semi-gloss finish with maximum resistance to: alkali, abrasion, substrate corrosion, moisture, severe weather... [See More]
- Type: Coating; Self-Priming
- Substrate: Concrete; Steel; Other; Iron, Galvanizing
- Cure / Setting Technology: Multicomponent; Thermoset
- Coating Material: Epoxy; Resin; Catalyzed Polyamide
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Type: Coating; Cadmium Plating
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Substrate: Steel
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
ACROLON ULTRA is a high performance, high gloss acrylic polyurethane. It is specifically designed to provide long term UV protection for high visibility structures. Exceptional long term color and gloss retention. Excellent resistance to corrosion and weathering. Chemical resistant. Suitable for use... [See More]
- Type: Coating; Paint; Sealer; Polyurethane
- Form: Liquid
- Cure / Setting Technology: Film Drying
- Dispensing Method: Brush / Roll-on; Sprayable
from Columbia Chemical Corporation
MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]
- Type: Coating; Electroless Nickel Deposit
- Coating Material: Electroless Nickel Plating Solution
- Substrate: Aluminum; Steel; Other; Brass
- Form: Liquid
from Columbia Chemical Corporation
COLGLEAM ® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed by... [See More]
- Type: Coating; Tin Plating
- Coating Material: Acid Sulfate Tin Plating
- Substrate: Aluminum; Steel
- Form: Liquid
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Form: Liquid
from Columbia Chemical Corporation
COLDIP ® TRI-V 120 is a high corrosion resistant "Trivalent Blue-Bright" chromate conversion coating for electroplated zinc, providing over 120 hours of neutral salt spray to white corrosion. It is approved by General Motors Worldwide under the GMW 3044 specification. [See More]
- Type: Coating; Chromates for Zinc Plating
- Coating Material: Conversion; Zinc
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Form: Liquid