Chemical / Oil Resistant Architectural Coatings

53 Results
FibraLAST™Non-fluorinated Sizing Additives -- FN-300
from AGC Chemicals Americas, Inc.

AGC ’s new FibraLAST ™ non-fluorinated sizing additives protect paper products from both water and food oils. This new barrier technology is ideal for molded, formed fiber, and cardboard products such as fast-casual bowls, plates, containers and pizza boxes. FibraLAST grades are unique... [See More]

  • Features: Chemical Resistant; Heat Resistant; Waterproof
  • Substrate: Other; Paper Products
  • Type: Coating
  • Operating Temperature: 32 to 176
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Touch-Up
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Metallic; Plastic; Steel
FibraLAST® Non-Fluorinated Barrier Technology -- TLF-506C
from AGC Chemicals Americas, Inc.

FibraLAST® non-fluorinated oil/water repellents are ideal for technical textiles. When applied as a thin polymeric coating on textiles, they form a microscopically rough texture that acts as a chemical barrier. This treatment enables textiles to repel oil-based stains and fluids, causing them to... [See More]

  • Features: Chemical Resistant; Waterproof
  • Substrate: Other; Paper Products
  • Type: Coating
  • Form: Liquid
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
LUMIFLON™ FEVE Fluoropolymer Resins -- FD-1000
from AGC Chemicals Americas, Inc.

LUMIFLON ® is the first solvent-soluble fluoropolymer resin for coatings that can be cured at room temperature or at elevated temperatures. LUMIFLON resins, used in topcoats, are ultra-weatherable, and maintain their excellent appearance on buildings, bridges, and other structures, as well as on... [See More]

  • Features: Chemical Resistant; Weather Resistant
  • Cure / Setting Technology: Can Be Cured At Room or High Temperatures
  • Type: Coating
  • Substrate: Aluminum
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Paint
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
100% Solids Self-leveling Epoxy -- ArmorSeal®1000 HS Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1000 HS is a high solids, heavy duty, two-component, catalyzed, polyamide epoxy coating formulated for demanding marine and industrial requirements. This dries rapidly to a tough, high gloss finish with excellent resistance to alkalies, abrasion, corrosion, and chemical attack. [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete; Steel; Wood
Dymacryl™
from Dampney Company, Inc.

Formulated to beautify, extend the life, and preserve the appearance [See More]

  • Features: Chemical Resistant; Protective; Waterproof; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Stain
  • Substrate: Concrete
Acrylic Aliphatic Urethane -- 3300 System
from Rust-Oleum Corporation

Acrylic aliphatic urethane, high gloss, two component, gloss retention [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel; Base Coat
  • Substrate: Aluminum; Concrete; Metallic; Steel
Dielectric Coating -- Jaro 650 Series
from JARO Corp.

At Jaro Corp, we manufacture and apply our own dielectric coating: JARO 650 Series Polyimide. This coating is a proprietary polyimide thermo set material, offering outstanding characteristics which include: Remarkable resistance to high temperatures. It also performs well at cryogenic levels. High... [See More]

  • Features: Chemical Resistant; Dielectric; Heat Resistant; Weather Resistant; Oxidative Degrading/Radiation Resistant
  • Cure / Setting Technology: Thermoset
  • Type: Coating; Nonconductive, Insulating Coating
  • Substrate: Other; Electronic Component Substrates
Arctikure Epoxy Flooring -- No. 230
from Sauereisen, Inc.

Arctikure No. 230 is a three-component epoxy monolithic floor system that is used to protect concrete and other substrates. from chemical and physical abuse. No. 230 is designed for cold room applications and will cure at temperatures as low as 35oF. Arctikure has the durability to withstand the... [See More]

  • Features: Chemical Resistant; Heat Resistant; Protective; Cold Room Applications, Skid Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
Volextra® Flexible Extrusion Coating -- Type EVA
from Sekisui Voltek, LLC

Our Volextra process is an extremely flexible extrusion coating capability. Using state of the art technology, solid plastic is permanently melt bonded to our Volara ® foams. Polyolefin based coatings can be engineered to match your design needs, in a range of thicknesses from 0.0015" to 0.055". [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Flame Retardant / UL 94V-0 Rated; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Thermoplastic
  • Type: Coating
  • Coating Material: Resin; Vinyl; Ethylene Vinyl Acetate Copolymer
Acid Chloride Zinc Plating -- COLSID® AP
from Columbia Chemical Corporation

COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®1K WB Urethane Floor Enamel
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®1K Waterbased Urethane Floor Enamel is a gloss, high performance, one component polyester waterbased urethane, formulated specifically for industrial floor applications. Provides outstanding abrasion resistance, good chemical resistance, with excellent color and gloss retention. Fast... [See More]

  • Features: Chemical Resistant; Heat Resistant; Resistant to "Hot Tire" Pick-Up
  • Substrate: Concrete
  • Type: Coating; Enamel
  • Coating Material: Polyurethane; Resin; Water
Elastoid -- 1300
from Dampney Company, Inc.

Elastoid 1300 is a single-package, high-build, elastomeric coating and vapor barrier. It is formulated from multiphase synthetic rubber copolymers which interact to provide an unusual range of desirable chemical and physical properties. It is tough, flexible, and corrosion-resistant and provides... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Waterproof
  • Cure / Setting Technology: Film Drying
  • Type: Coating
  • Substrate: Aluminum; Concrete; Metallic; Steel
Alkyd Enamel -- IC-10
from Rust-Oleum Corporation

Multi-purpose oil modified alkyd enamel, light abrasion resistance [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Steel
Acid Chloride Zinc Plating -- EXTREME® 110
from Columbia Chemical Corporation

EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Acid Chloride Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®33 Epoxy Primer/Sealer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®33 EPOXY PRIMER/SEALER is a low viscosity, 100% solids, high build, fast cure, epoxy primer designed for use under ArmorSeal ®650 or where a high build primer is needed. This primer/sealer enhances adhesion by penetrating into the concrete substrate and helps reduce bubbling and... [See More]

  • Features: Chemical Resistant; Heat Resistant; Fast Dry, Low Odor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Primer; Sealer
  • Substrate: Concrete; Wood
Endcor -- 772
from Dampney Company, Inc.

Endcor 772 protects steel surfaces subjected to immersion in fresh or salt water, exposure in tidal or splash zones, or burial in soil. It is effective on the interiors of tanks and lines containing brine, crude oil, petroleum products, sewage or strong alkalies. It is resistant to a wide range of... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective
  • Cure / Setting Technology: Film Drying
  • Type: Coating; Clear Coat
  • Substrate: Metallic; Steel
Anti-Slip Epoxy -- AS6500 System
from Rust-Oleum Corporation

Anti-slip floor coating, extra heavy vehicle grade, 100% solids, low odor [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint
  • Substrate: Concrete; Metallic
Alkaline Zinc Plating -- COLZINC® ACF-II
from Columbia Chemical Corporation

COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Floor-Plex 7100 WB Epoxy
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®FLOOR-PLEX 7100 is a heavy duty, interior, VOC compliant, low odor, two component, catalyzed, water borne, polyamide epoxy floor coating. This dries rapidly to an extra tough, gloss finish which will withstand heavy industrial traffic, abrasion, and general chemical attack. Provides... [See More]

  • Features: Chemical Resistant; Heat Resistant; Resists Yellowing, Low Odor
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
BriteCast™ HD System -- BriteCast™
from Rust-Oleum Corporation

Three component, epoxy resin polymer, brightly colored quartz aggregate [See More]

  • Features: Chemical Resistant; Flame Retardant / UL 94V-0 Rated
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete
Alkaline Zinc Plating -- EXCEL® 800
from Columbia Chemical Corporation

EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Plating
  • Coating Material: Zinc; Alkaline Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®HS Polyurethane
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®HS POLYURETHANE FLOOR ENAMEL is a heavy duty, two component, exterior/interior, low VOC, high solids, polyester-aliphatic urethane industrial floor coating. Provides a high gloss, excellent chemical resistance, color retention, and chalk resistance. Outstanding resistance a wide... [See More]

  • Features: Chemical Resistant; Heat Resistant; Humidity & Solvent Resistance
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Enamel
  • Substrate: Concrete; Steel; Other; Iron
BriteCast™ System -- BriteCast™ SC
from Rust-Oleum Corporation

Heavy duty static control floor topping, 3 component epoxy resin polymer [See More]

  • Features: Anti-Static; Chemical Resistant; Flame Retardant / UL 94V-0 Rated
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat; Sealer
  • Substrate: Concrete
Cadmium Plating -- COLCAD® 100
from Columbia Chemical Corporation

COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Cadmium Plating
  • Coating Material: Zinc; Cyanide Cadmium Zinc Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Rexthane I MCU
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®REXTHANE I FLOOR COATING is a high solids, single component, aliphatic, moisture cure urethane, VOC complying, moisture resistant industrial floor coating. This urethane coating cures to a high gloss and chemical resistant film equivalent to two-part urethane coatings. Impact and... [See More]

  • Features: Chemical Resistant; Moisture & Yellowing Resistance
  • Cure / Setting Technology: Film Drying; Reactive or Moisture Cured
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Steel; Wood; Other; Metalizing, Steel with Zinc
Floor Coating -- 6000 System
from Rust-Oleum Corporation

Two component, water based epoxy coating, low risk of flammability [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating
  • Substrate: Concrete
Electroless Nickel Plating -- MARQUEE® ENVY MP
from Columbia Chemical Corporation

MARQUEE ® ENVY MP is an ELV compliant, mid phosphorous, electroless nickel plating process. It contains no lead nor cadmium, and meets ASTM-B-733 and AMS2404 C specifications. Being a two component process, it is easy to use and has a 1:1 replenishment rate. It provides a deep, brilliant... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant; Protective; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Steel; Other; Brass
  • Type: Coating; Electroless Nickel Deposit
  • Coating Material: Electroless Nickel Plating Solution
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Primer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX PRIMER is a general purpose, interior/exterior, VOC compliant, 100% acrylic, low odor, waterborne primer. One component. Water clean up. Fast dry. RECOMMENDED USAGE. For use over prepared concrete and wood floors, steps, stairwells, aisleways, or previously painted floor... [See More]

  • Features: Chemical Resistant; Heat Resistant; HAPS Free, Fast Dry, Low Odor
  • Substrate: Concrete; Wood
  • Type: Coating; Primer
  • Coating Material: Acrylic; Resin; Water
Floor Coating -- 6500 System
from Rust-Oleum Corporation

Two component, low odor, low VOC, 100% solids epoxy floor coating [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Base Coat
  • Substrate: Concrete
Tin Plating -- COLGLEAM® Sn
from Columbia Chemical Corporation

COLGLEAM ® Sn is a process for bright acid tin plating. Baths are maintained with only one brightener additive, eliminating the need to juggle and balance brighteners. The COLGLEAM Sn process is extremely simple to control, requiring only a fraction of the lab and analysis time needed by... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Aluminum; Steel
  • Type: Coating; Tin Plating
  • Coating Material: Acid Sulfate Tin Plating
100% Solids Self-leveling Epoxy -- ArmorSeal®Tread-Plex Water Based Coating
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®TREAD-PLEX is a general purpose, interior/ exterior, VOC compliant, 100% acrylic, low odor, waterborne floor coating. This dries rapidly to a tough, alkali resistant finish which will withstand hard wear, abrasion, grease, oils, and cleaning equipment. One component. Water clean up. [See More]

  • Features: Chemical Resistant; Heat Resistant; Abrasion, Erosion or Wear Resistant; Humidity & Scrub Resistance
  • Substrate: Concrete; Wood
  • Type: Coating; Clear Coat
  • Coating Material: Acrylic; Resin; Water
Industrial Coal Tar Epoxy -- C9578
from Rust-Oleum Corporation

Two component, high solid polyamide converted epoxy, refined coal tar pitch [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Waterproof
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Clear Coat
  • Substrate: Concrete; Metallic; Steel
Zinc Nickel Plating -- COLLOY® NI-Z-POSIT
from Columbia Chemical Corporation

COLLOY ® NI-Z-POSIT is a process for plating a zinc/nickel alloy from an alkaline cyanide-free zinc plating solution. The resulting alloy deposit which contains 10% to 15% nickel, is evenly distributed at low, mid and high current densities, and provides greatly enhanced corrosion resistance... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Weather Resistant
  • Substrate: Steel
  • Type: Coating; Zinc Nickel Plating
  • Coating Material: Zinc; Alkaline Zinc Nickel
Aircraft Hangar/Industrial Plant Coating
from Sherwin-Williams Protective & Marine Coatings

General Polymers AIRCRAFT HANGAR / INDUSTRIAL PLANT COATING is designed to provide a thin-mil, light reflective, and chemical resistant finish. Advantages. Excellent gloss retention. UV color stability. Chemical and stain resistant. Resists common acids, fuels grease, salt and Skydrol. Uses. [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial DTM Acrylic Enamel -- 3700 System
from Rust-Oleum Corporation

Low VOC, water based acrylic finish, indoor/outdoor use, gloss retention [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
AquArmor™ “C” Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor “C ” Coating Systems is a 2-3 coat flooring system using a revolutionary new water-based resin technology, AquArmor WBE. It is installed quickly, environmentally friendly and is resistant to problems associated with moisture from the concrete. Advantages. No... [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Enamel -- 7400 System
from Rust-Oleum Corporation

General purpose modified alkyd primer designed for interior or exterior use [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel; Base Coat
  • Substrate: Aluminum; Metallic; Steel
AquArmor™ CERAMIC CARPET™ Decorative Flooring System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor Ceramic Carpet Decorative Flooring Systems combines the historical advantages of epoxy quartz flooring with integral protection against loss of bond due to moisture vapor issues for slabs on grade. Advantages. Withstands vapor emissons. Aesthetically pleasing appearance. [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial High Gloss Urethane -- 9400 System
from Rust-Oleum Corporation

Two component, polyester polyurethane, high gloss, two available activators [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Clear Coat
  • Substrate: Metallic; Steel
AquArmor™ MCS High Build Hangar System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor MCS High Build Hangar Flooring System is designed to provide an 1/8" thick. high gloss, easy to maintain floor finish in a hangar or industrial environment. The unique AquArmor technology offers a fast, environmentally friendly installation that is not susceptible to... [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Low VOC Urethane -- 9700 System
from Rust-Oleum Corporation

Two component, aliphatic acrylic polyurethane finish, high gloss enamel [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Paint; Enamel; Clear Coat
  • Substrate: Aluminum; Metallic; Steel
AquArmor™ S Slurry System
from Sherwin-Williams Protective & Marine Coatings

General Polymers AquArmor S Slurry System represents a family of flooring systems all built using a single revolutionary new water-based resin technology, AquArmor WBE. System designs include a coating and a 1/16 ” to 1/8 ” slurry. All systems are installed quickly, environmentally... [See More]

  • Features: Chemical Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile
Industrial Water-Based Epoxy -- 5300 System
from Rust-Oleum Corporation

Low odor, two component, polyamine cured water based epoxy coating [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint
  • Substrate: Aluminum; Concrete; Metallic; Steel
Binder Resin -- 4090TC FasTop 12 TC
from Sherwin-Williams Protective & Marine Coatings

General Polymers 4090TC FasTop Urethane Coating is a 3 part, low odor, matte finish, pigmented coating to be applied over the FasTop Urethane Systems. Coating may be applied using a hand trowel, flat squeegee or grout float to the desired thickness then back rolled with roller cover. Recommended... [See More]

  • Features: Chemical Resistant; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete
Multipurpose DTM Acrylic -- 5200 System
from Rust-Oleum Corporation

Fast drying, low VOC, water-based acrylic copolymer, indoor/outdoor use [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Weather Resistant
  • Cure / Setting Technology: Film Drying
  • Type: Paint; Enamel
  • Substrate: Aluminum; Concrete; Metallic; Steel
Ceramic Carpet™ #400 Decorative Broadcast
from Sherwin-Williams Protective & Marine Coatings

General Polymers CERAMIC CARPET #400 is an 1/8 ” system which incorporates decorative colored quartz aggregates with high solids epoxy resins and chemical resistant grout and topycoats to form a protective surfacing system which is aesthetically pleasing, slip resistant, durable and resistant... [See More]

  • Features: Chemical Resistant; Protective; Abrasion, Erosion or Wear Resistant
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating; Ceramic
  • Substrate: Concrete; Wood; Other; Quarry Tile
Sierra Performance -- S40 Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Concrete
Corothane® II Satin Polyurethane
from Sherwin-Williams Protective & Marine Coatings

Corothane ® II is a 2-component, VOC compliant, aliphatic acrylic modified polyurethane designed for use in industrial environments. A chemical and abrasion resistant urethane enamel. A heavy duty maintenance coating for use in "high visibility areas. RECOMMENDED USAGE. Use over prepared... [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Heat Resistant
  • Cure / Setting Technology: Multicomponent; Thermoset
  • Type: Coating; Enamel
  • Substrate: Aluminum; Concrete; Steel; Other; Iron, Galvanizing
Sierra Performance -- S42 Medium Build Concrete Epoxy Enamel
from Rust-Oleum Corporation

Industrial performance, zero VOC, zero HAP, odorless, two component [See More]

  • Features: Chemical Resistant; Corrosion Resistant
  • Cure / Setting Technology: Multicomponent
  • Type: Coating; Paint; Enamel; Base Coat
  • Substrate: Concrete
Decorative Mosaic WB Coating System
from Sherwin-Williams Protective & Marine Coatings

General Polymers DECORATIVE MOSAIC WB COATING SYSTEM is a mosaic pattern floor covering. These vinyl chips are incorporated in a water-based epoxy and sealed with a clear coat of an abrasion resistant, water-based polyurethane that is available in a high gloss or satin finish. Its innovation base... [See More]

  • Features: Chemical Resistant; Protective
  • Cure / Setting Technology: Film Drying; Multicomponent
  • Type: Coating
  • Substrate: Concrete; Wood; Other; Quarry Tile