Zinc Architectural Coatings
from Rust-Oleum Corporation
High heat resistance, two coat system for exterior heat exposure conditions [See More]
- Coating Material: Metal Filled; Resin; Silicone; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Paint; Base Coat
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
COLSID ® AP is a process for acid chloride zinc plating specially designed for mixed NH4Cl/KCl baths. COLSID AP contains a special ductilizer compound which insures extremely ductile, bright deposits. It produces little or no foam and can operate at high temperatures - over 125 °F/52 °C. [See More]
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Aervoe Industries Incorporated
Stops rust and corrosion on iron & steel, can be primer or top coat [See More]
- Coating Material: Acrylic; Metal Filled; Resin; Zinc; Solvent
- Cure / Setting Technology: Film Drying
- Type: Coating
- Substrate: Metallic; Steel; Other; Pipes, Welds, Signs, Guard & Hand Rails
from Sherwin-Williams Protective & Marine Coatings
Fast Clad ® Zinc HS is an inorganically reinforced zinc rich primer formulated to cathodically protect steel in various industrial and marine environments. Zinc dust is pre-wetted for easy incorporation and mixing. Reinforced film provides durable performance. Fast recoat time for improved... [See More]
- Coating Material: Metal Filled; Zinc; Inorganically Reinforced
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Concrete; Steel; Other; Iron
from Dampney Company, Inc.
Pheonxy Zinc Rich Primer [See More]
- Coating Material: Metal Filled; Resin; Zinc
- Cure / Setting Technology: Film Drying
- Type: Coating; Primer
- Substrate: Metallic; Steel
from Columbia Chemical Corporation
EXTREME ® 110 is an economical process for plating brilliant, level, ductile zinc deposits in acid chloride zinc plating electrolytes using potassium chloride and boric acid (ammonia-free). EXTREME 110 additives promote superior bath solubility and higher temperature tolerance compared to... [See More]
- Coating Material: Zinc; Acid Chloride Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Corothane ® I GALVAPAC ONE PACK ZINC PRIMER is a VOC compliant, moisture curing urethane zinc-rich primer, designed for low temperature application to blast cleaned or power tool cleaned steel surfaces. Low temperature application - down to 20 °F. Abrasion resistant. Easy to apply and... [See More]
- Coating Material: Metal Filled; Polyurethane; Resin; Zinc
- Cure / Setting Technology: Reactive or Moisture Cured; Thermoset
- Type: Coating; Primer
- Substrate: Steel; Other; Iron
from Columbia Chemical Corporation
COLZINC ® ACF-II is a process for alkaline cyanide-free zinc plating that produces brilliantly bright, and extremely ductile deposits. Its excellent low current density covering and throwing power make it especially suitable for steel parts with deep recesses such as fittings, tubes, or computer... [See More]
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® 200 is a three-component, polyamide epoxy, zincrich coating formulated to meet the SSPC Paint Spec 20. Meets the composition and performance requirements of SSPC Paint Spec 20. Light and moderate corrosive atmospheric exposure. Provides cathodic protection. Damaged film exhibits... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc; Polyamide
- Cure / Setting Technology: Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
EXCEL ® 800 is cutting edge technology for producing acid chloride-like zinc deposit brightness from an alkaline cyanide-free zinc plating solution. Deposits are extremely ductile even at thickness over 25 microns (1 mil). EXCEL 800 is deal for both rack and barrel plating lines, and performs... [See More]
- Coating Material: Zinc; Alkaline Zinc Plating
- Substrate: Steel
- Type: Coating; Zinc Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II ETHYL SILICATE is a solvent-based two-package, inorganic ethyl silicate, zinc-rich coating. Meets Class B requirements for Slip Coefficient and Creep Resistance, .56. Meets AASHTO M-300 specification. 85% zinc content in dry film. Coating self-heals to resume protection if... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent
- Type: Coating; Primer
- Substrate: Steel; Other; Iron
from Columbia Chemical Corporation
COLCAD ® 100 is a brightener for cyanide cadmium plating for producing brilliant, ductile metal deposits over a wide current density range, and is suitable for both rack and barrel plating. COLCAD 100 is now the only Boeing approved cadmium brightener available for these applications. Under the... [See More]
- Coating Material: Zinc; Cyanide Cadmium Zinc Plating
- Substrate: Steel
- Type: Coating; Cadmium Plating
- Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II LV is a solvent-based, two-component, inorganic ethyl silicate, zinc rich coating. This is a fast drying, high solids, low VOC coating with 82% by weight of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection by... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
Lac-Chro-SEAL ® is a non-hazardous lacquer coating for enhanced corrosion resistance on electroplated deposits and base metals. It air dries quickly to a very thin, clear & glossy finish which prevents fingerprints and provides significant protection to high humidity conditions. [See More]
- Coating Material: Acrylic; Zinc; Water
- Cure / Setting Technology: Film Drying
- Type: Coating; Clear Coat; Sealer; Lacquer
- Substrate: Metallic; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® II PLUS is a solvent-based, three component, inorganic ethyl silicate, zinc rich coating. This is fast drying, high solids, low VOC coating with 82%, by weight, of zinc dust in the dry film. Coating self-heals to resume protection if damaged. Provides cathodic/sacrificial protection... [See More]
- Coating Material: Inorganic (Silicate, Cement, Glaze); Metal Filled; Zinc; Solvent
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer (optional feature)
- Substrate: Metallic; Steel; Other; Iron
from Columbia Chemical Corporation
Zinc-Chro-SHIELD ® is a unique sealer for chromated zinc deposits which dramatically increases corrosion protection at very little additional cost. And since it's added to the final stagnant rinse at low concentrations (1% to 8% by volume), no additional equipment is required. Zinc-Chro-SHIELD... [See More]
- Coating Material: Zinc; Water; Silicate Based
- Cure / Setting Technology: Film Drying
- Type: Coating; Sealer
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
from Sherwin-Williams Protective & Marine Coatings
Zinc Clad ® III HS 100 is a three-component, polyamide epoxy, zinc-rich coating. It has a low VOC level and contains 90.3% by weight of zinc dust pigment in its dried film. Meets Class B requirements for Slip Coefficient and Creep Resistance. Provides cathodic protection. Damaged film exhibits... [See More]
- Coating Material: Epoxy; Metal Filled; Resin; Zinc
- Cure / Setting Technology: Film Drying; Multicomponent; Thermoset
- Type: Coating; Primer
- Substrate: Metallic; Steel; Other; Iron, Galvanizing
from Columbia Chemical Corporation
COLDIP ® Satin Zinc 900 is a unique all "trivalent" chromate conversion coating for electroplated zinc that provides a uniform satin zinc finish, similar in appearance to satin nickel and satin silver. It is an easy-to-use one part system that provides 96 - 168 hours of neutral salt spray to... [See More]
- Coating Material: Conversion; Zinc
- Substrate: Steel; Other; Zinc & Zinc Alloy Deposits Over Steel
- Type: Coating; Chromates for Zinc Plating
- Form: Liquid